The CB Series box furnaces are specifically designed for carburizing atmosphere flow control systems. They have a normal maximum temperature of 1850°F (1010°C.)
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | CB 223 |
| Product Name | CB Series |
| Configuration | Box (Muffle) |
| Features | View Ports (optional feature) |
| Atmosphere | Nitrogen/ Methanol |
| Controller Type | Programmable |
| Programmable Control Type | Honeywell UDC 3300 digital PID 3 |