AVX Corporation Varistors, MOVs VC14MT0950KBA

Description
150V 250A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Request a Quote Datasheet
Description
150V 250A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-2532-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2532-2-ND
Varistors, MOVs 478-2532-2-ND
150V 250A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

150V 250A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

Buy Now Datasheet
VARISTOR 150V 250A 1812 - 66-VC14MT0950KBA - Utmel Electronic Limited
Hong Kong, China
VARISTOR 150V 250A 1812
66-VC14MT0950KBA
VARISTOR 150V 250A 1812 66-VC14MT0950KBA
VARISTOR 150V 250A 1812

VARISTOR 150V 250A 1812

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-2532-2-ND 66-VC14MT0950KBA
Product Name Varistors, MOVs VARISTOR 150V 250A 1812
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-6067-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
CHIP VARISTOR - AVR-M2012C220KT6AB - TDK Corporation
Specs
Operating DC Voltage 19.8 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers