AVX Corporation Varistors, MOVs VC060309A200DP

Description
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-6067-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-6067-6-ND
Varistors, MOVs 478-6067-6-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-6067-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-6067-1-ND
Varistors, MOVs 478-6067-1-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-6067-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-6067-2-ND
Varistors, MOVs 478-6067-2-ND
12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 12.7V 30A 0603 - 66-VC060309A200DP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 12.7V 30A 0603
66-VC060309A200DP
VARISTOR 12.7V 30A 0603 66-VC060309A200DP
VARISTOR 12.7V 30A 0603

VARISTOR 12.7V 30A 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-6067-6-ND 66-VC060309A200DP
Product Name Varistors, MOVs VARISTOR 12.7V 30A 0603
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-8677-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers