AVX Corporation Fixed Inductors HLC02220HTTR

Description
22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-HLC02220HTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC02220HTTR-ND
Fixed Inductors 478-HLC02220HTTR-ND
22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-HLC02220HTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC02220HTTRCT-ND
Fixed Inductors 478-HLC02220HTTRCT-ND
22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 202mA 1.9Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
0.022uH 450MHz 0.202A Inductor and Choke - 71-HLC02220HTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022uH 450MHz 0.202A Inductor and Choke
71-HLC02220HTTR
0.022uH 450MHz 0.202A Inductor and Choke 71-HLC02220HTTR
Inductor RF Multi-Layer 0.022uH 3% 450MHz 30Q-Factor 0.202A 1.9Ohm DCR 0402 T/R Product overview: HLC02220HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 450MHz, 0.202A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 450MHz, 0.202A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02220HTTR can be used for catalog matching and distributor lookup.

Inductor RF Multi-Layer 0.022uH 3% 450MHz 30Q-Factor 0.202A 1.9Ohm DCR 0402 T/R Product overview: HLC02220HTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 450MHz, 0.202A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 450MHz, 0.202A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC02220HTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337488-HLC02220HTTR - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337488-HLC02220HTTR
Inductors, Coils, Chokes - Fixed Inductors 1337488-HLC02220HTTR
Win Source Part Number: 1337488-HLC02220HTTR Category: Inductors, Coils, Chokes - Fixed Inductors Series: MLO™ Type: Multilayer Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.039" L x 0.023" W (1.00mm x 0.58mm) Inductance: 22 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 5,000 Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 30 @ 450MHz Frequency - Self Resonant: 3GHz Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 1.9Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 202 mA Inductance Frequency - Test: 450 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KYOCERA AVX

Win Source Part Number: 1337488-HLC02220HTTR
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MLO™
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.023" W (1.00mm x 0.58mm)
Inductance: 22 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 5,000
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 450MHz
Frequency - Self Resonant: 3GHz
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 1.9Ohm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 202 mA
Inductance Frequency - Test: 450 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX

Buy Now Datasheet
RF Chip Inductor - HLC02220HTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC02220HTTR
RF Chip Inductor HLC02220HTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 22Nh, 202Ma, 1.9Nh, 3Ghz; Inductance Kyocera Avx - 28W2895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 202Ma, 1.9Nh, 3Ghz; Inductance Kyocera Avx
28W2895
Inductor, 22Nh, 202Ma, 1.9Nh, 3Ghz; Inductance Kyocera Avx 28W2895
INDUCTOR, 22NH, 202mA, 1.9NH, 3GHZ; Inductance:22nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:3GHz; DC Current Rating:202mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

INDUCTOR, 22NH, 202mA, 1.9NH, 3GHZ; Inductance:22nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:3GHz; DC Current Rating:202mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-HLC02220HTTR-ND 71-HLC02220HTTR 1337488-HLC02220HTTR HLC02220HTTR 28W2895
Product Name Fixed Inductors 0.022uH 450MHz 0.202A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors RF Chip Inductor Inductor, 22Nh, 202Ma, 1.9Nh, 3Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer RF Standard; Multilayer Multilayer
Core Material Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details