TE Connectivity High Frequency & RF Inductors 6-1624108-3

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 1.05 Inductance (MICHEN) : .0072 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 1.05 Inductance (MICHEN) : .0072 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624108-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624108-3
High Frequency & RF Inductors 6-1624108-3
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 1.05 Inductance (MICHEN) : .0072 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 260
  • DC Resistance (OHM) : 1.05
  • Inductance (MICHEN) : .0072
  • Passive Component Tolerance (PCT) : .2
  • Self Resonant Frequency (GHZ) : 6

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
6-1624108-3
Inductors, Chokes & Coils 6-1624108-3
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 6-1624108-3 6-1624108-3
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers