Fishbowl Barcode Printer TLP 2824

Description
Zebra TLP 2824 Receipt Printer - Eltron Label PrinterAt 2.2" (56 mm), the direct thermal and thermal transfer TLP 2824 bar code label printer is ideal for retail and other label applications. The TLP 2824 redefines the compact printer class. It fits into areas other printers cannot, withstanding rough handling and integrating easily into a wide range of applications. A 5" (127 mm) media roll capacity and clear media window optimize productivity, while a maximum print speed of 4" (102 mm) per second enables fast job processing. The TLP 2824 excels in delivering printing solutions for business and professional offices, including retail point of sale, shelf labeling, product marking, healthcare specimen labeling and patient tracking, inventory and asset management, small office or home office mailing, shipping, and file folder labeling. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:2.2" (56 mm) maximum Speed:4" (102 mm)/sec
Description
Zebra TLP 2824 Receipt Printer - Eltron Label PrinterAt 2.2" (56 mm), the direct thermal and thermal transfer TLP 2824 bar code label printer is ideal for retail and other label applications. The TLP 2824 redefines the compact printer class. It fits into areas other printers cannot, withstanding rough handling and integrating easily into a wide range of applications. A 5" (127 mm) media roll capacity and clear media window optimize productivity, while a maximum print speed of 4" (102 mm) per second enables fast job processing. The TLP 2824 excels in delivering printing solutions for business and professional offices, including retail point of sale, shelf labeling, product marking, healthcare specimen labeling and patient tracking, inventory and asset management, small office or home office mailing, shipping, and file folder labeling. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:2.2" (56 mm) maximum Speed:4" (102 mm)/sec

Suppliers

Company
Product
Description
Supplier Links
Barcode Printer - TLP 2824 - Fishbowl
Orem, UT, USA
Barcode Printer
TLP 2824
Barcode Printer TLP 2824
Zebra TLP 2824 Receipt Printer - Eltron Label PrinterAt 2.2" (56 mm), the direct thermal and thermal transfer TLP 2824 bar code label printer is ideal for retail and other label applications. The TLP 2824 redefines the compact printer class. It fits into areas other printers cannot, withstanding rough handling and integrating easily into a wide range of applications. A 5" (127 mm) media roll capacity and clear media window optimize productivity, while a maximum print speed of 4" (102 mm) per second enables fast job processing. The TLP 2824 excels in delivering printing solutions for business and professional offices, including retail point of sale, shelf labeling, product marking, healthcare specimen labeling and patient tracking, inventory and asset management, small office or home office mailing, shipping, and file folder labeling. Comes with 30 day DOA policy, 1 year depot warranty with Zebra. Quick Specs Resolution: 203 dpi (8 dots/mm) Width:2.2" (56 mm) maximum Speed:4" (102 mm)/sec

Zebra TLP 2824 Receipt Printer - Eltron Label PrinterAt 2.2" (56 mm), the direct thermal and thermal transfer TLP 2824 bar code label printer is ideal for retail and other label applications. The TLP 2824 redefines the compact printer class. It fits into areas other printers cannot, withstanding rough handling and integrating easily into a wide range of applications. A 5" (127 mm) media roll capacity and clear media window optimize productivity, while a maximum print speed of 4" (102 mm) per second enables fast job processing.

The TLP 2824 excels in delivering printing solutions for business and professional offices, including retail point of sale, shelf labeling, product marking, healthcare specimen labeling and patient tracking, inventory and asset management, small office or home office mailing, shipping, and file folder labeling. Comes with 30 day DOA policy, 1 year depot warranty with Zebra.

Quick Specs

Resolution: 203 dpi (8 dots/mm)
Width:2.2" (56 mm) maximum
Speed:4" (102 mm)/sec

Technical Specifications

  Fishbowl
Product Category Barcode Printers
Product Number TLP 2824
Product Name Barcode Printer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Specs
Mounting Options Stand-alone
Features Memory / Storage; Programmable
Technology Direct Thermal; Thermal Transfer
View Details