Kuriyama of America, Inc. Kuri-Clamp™ WGC-SS Series 1 7/8 to 5 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File WGC-SS72

Description
GENERAL APPLICATIONS Automotive Industrial General purpose CONSTRUCTION Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series stainless steel housing. Quadra-Lock Housing - Four-piece, quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing "lift and twist". Evenly Distributed Radial Pressure - Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior corrosion resistance. Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength. Meets Industry Standards - Clamps are SAE J1508 Type F and RoHS compliant. Torque Rating - Suggested installation torque of: - 30-45 inch pounds (WGC-SS) Automotive Industrial General purpose
Request a Quote
Description
GENERAL APPLICATIONS Automotive Industrial General purpose CONSTRUCTION Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series stainless steel housing. Quadra-Lock Housing - Four-piece, quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing "lift and twist". Evenly Distributed Radial Pressure - Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior corrosion resistance. Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength. Meets Industry Standards - Clamps are SAE J1508 Type F and RoHS compliant. Torque Rating - Suggested installation torque of: - 30-45 inch pounds (WGC-SS) Automotive Industrial General purpose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kuri-Clamp™ WGC-SS Series 1 7/8 to 5 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File - WGC-SS72 - Kuriyama of America, Inc.
Schaumburg, IL, United States
Kuri-Clamp™ WGC-SS Series 1 7/8 to 5 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File
WGC-SS72
Kuri-Clamp™ WGC-SS Series 1 7/8 to 5 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File WGC-SS72
GENERAL APPLICATIONS Automotive Industrial General purpose CONSTRUCTION Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series stainless steel housing. Quadra-Lock Housing - Four-piece, quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing "lift and twist". Evenly Distributed Radial Pressure - Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior corrosion resistance. Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength. Meets Industry Standards - Clamps are SAE J1508 Type F and RoHS compliant. Torque Rating - Suggested installation torque of: - 30-45 inch pounds (WGC-SS) Automotive Industrial General purpose

GENERAL APPLICATIONS

  • Automotive
  • Industrial
  • General purpose

CONSTRUCTION

  • Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series stainless steel housing.
  • Quadra-Lock Housing - Four-piece, quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing "lift and twist".
  • Evenly Distributed Radial Pressure - Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque.
  • Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement.
  • Stainless Steel Band - 300 series stainless steel band provides durability and superior corrosion resistance.
  • Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength.
  • Meets Industry Standards - Clamps are SAE J1508 Type F and RoHS compliant.
  • Torque Rating - Suggested installation torque of: - 30-45 inch pounds (WGC-SS)
  • Automotive
  • Industrial
  • General purpose
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Hose Clamps and Band Clamps
Product Number WGC-SS72
Product Name Kuri-Clamp™ WGC-SS Series 1 7/8 to 5 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band, Housing, & Screw|Master File
Type Band; WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ WGC-CSHD Series 2 1/16 to 3 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CSHD40 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 2.06 to 3 inch (52.39 to 76.2 mm)
View Details
KH-STOPFA 1.496 in. Min. ID 1.535 in. Max. ID StopFlex Hose Bands - KH-STOPFA3839 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 1.53 inch (38.99 mm)
View Details
TigerClamp™ 5 in. Size Stainless Steel 304 Spiral Double Bolt Clamp for Counterclockwise Spiral Hose|Master File - SDBC-SS-5 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; 304 Stainless Steel
Capacity / Jaw Opening 5 inch (127 mm)
View Details
Kuri-Clamp™ WGC-CSHD Series 9/16 to 1 1/16 in. Size Range Heavy Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CSHD10 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 0.5625 to 1.06 inch (14.29 to 26.99 mm)
View Details