Kuriyama of America, Inc. Kuri-Clamp™ WGC-CS Series 4 1/8 to 7 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File WGC-CS104

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kuri-Clamp™ WGC-CS Series 4 1/8 to 7 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CS104 - Kuriyama of America, Inc.
Schaumburg, IL, USA
Kuri-Clamp™ WGC-CS Series 4 1/8 to 7 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File
WGC-CS104
Kuri-Clamp™ WGC-CS Series 4 1/8 to 7 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File WGC-CS104
Arched slots for added strength and smoother screw engagement Quadra-lock housing saddle eliminates risk of seam separation. Eliminates “lift & twist.” 1/2" band width (standard duty) Even Sealing Pressure – Quality controlled to comply with military standards. Clamps only sold in box quantities Quadra-Lock Housing – Four-piece, Quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing “lift and twist”. Evenly Distributed Radial Pressure – Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque. Arched, Perforated Slots – Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band – 300 series stainless steel band provides durability and superior corrosion resistance. Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength. Meets Industry Standards – Clamps are SAE J1508 Type F and RoHS compliant. Torque Rating – Suggested installation torque of 25-37 inch pounds (WGC-CS), and 30-45 inch pounds (WGC-SS). Automotive Industrial General purpose
  • Arched slots for added strength and smoother screw engagement
  • Quadra-lock housing saddle eliminates risk of seam separation. Eliminates “lift & twist.”
  • 1/2" band width (standard duty)
  • Even Sealing Pressure – Quality controlled to comply with military standards.
  • Clamps only sold in box quantities
  • Quadra-Lock Housing – Four-piece, Quadra-lock housing design: added saddle eliminates risk of seam separation, virtually eliminating housing “lift and twist”.
  • Evenly Distributed Radial Pressure – Quality controlled to military standard specifications for even distribution of sealing pressure. Eliminates leakage caused by uneven housings and provides higher sealing pressure with lower applied torque.
  • Arched, Perforated Slots – Provides for more overall steel between perforations for added band strength and allows for smoother engagement.
  • Stainless Steel Band – 300 series stainless steel band provides durability and superior corrosion resistance.
  • Hex Screw - Sharply defined hex angles for better gripping power. More threads per screw results in increased torque strength.
  • Meets Industry Standards – Clamps are SAE J1508 Type F and RoHS compliant.
  • Torque Rating – Suggested installation torque of 25-37 inch pounds (WGC-CS), and 30-45 inch pounds (WGC-SS).
  • Automotive
  • Industrial
  • General purpose
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Hose Clamps and Band Clamps
Product Number WGC-CS104
Product Name Kuri-Clamp™ WGC-CS Series 4 1/8 to 7 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File
Type Band; WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ WGC-CT Series 7 3/4 to 8 5/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel
Capacity / Jaw Opening 7.75 to 8.62 inch (197 to 219 mm)
View Details
Tigerflex® 5 in. Size Bridge Clamp for Ducting Hose 300 Stainless Worm Gear Band for Counterclockwise Spiral Hose|Master File - DCLPL500 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel
Capacity / Jaw Opening 4.38 to 5.25 inch (111 to 133 mm)
View Details
7 in. Size 201 Stainless Steel Center Punch Clamp|Master File - CPSS28 - Kuriyama of America, Inc.
Specs
Material Stainless Steel
Capacity / Jaw Opening 7 inch (178 mm)
Clamping Width 0.6250 inch (15.87 mm)
View Details
2 in. Size BUNA-N Shank Band|Master File - NBR-LF200 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details