Kuriyama of America, Inc. TigerClamp™ 10 in. Fits Hose (ID) Spiral Double Bolt Clamp for Counterclockwise Helix Hose|Master File SDBC-10

Description
FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injur Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design.
Request a Quote
Description
FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injur Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TigerClamp™ 10 in. Fits Hose (ID) Spiral Double Bolt Clamp for Counterclockwise Helix Hose|Master File - SDBC-10 - Kuriyama of America, Inc.
Schaumburg, IL, United States
TigerClamp™ 10 in. Fits Hose (ID) Spiral Double Bolt Clamp for Counterclockwise Helix Hose|Master File
SDBC-10
TigerClamp™ 10 in. Fits Hose (ID) Spiral Double Bolt Clamp for Counterclockwise Helix Hose|Master File SDBC-10
FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design. MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injur Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges. SDBC and SDBC-SS series have a counterclockwise left hand spiral design.

FEATURES AND ADVANTAGES

  • Designed for use with hoses that have a convoluted cover or helix.
  • Spiral design allows for premium sealing between the convolutions or helix.
  • Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges.
  • SDBC and SDBC-SS series have a counterclockwise left hand spiral design.

MATERIAL SPECIFICATIONS

  • Carbon steel spiral rod, saddle, washer, hex nut, cap nut.

|FEATURES AND ADVANTAGES

  • Designed for use with hoses that have a convoluted cover or helix.
  • Spiral design allows for premium sealing between the convolutions or helix.
  • Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges.
  • SDBC and SDBC-SS series have a counterclockwise left hand spiral design.

MATERIAL SPECIFICATIONS

  • Carbon steel spiral rod, saddle, washer, hex nut, cap nut.

|FEATURES AND ADVANTAGES

  • Designed for use with hoses that have a convoluted cover or helix.
  • Spiral design allows for premium sealing between the convolutions or helix.
  • Hex nut for easy installation and cap nut to prevent injur
  • Designed for use with hoses that have a convoluted cover or helix.
  • Spiral design allows for premium sealing between the convolutions or helix.
  • Hex nut for easy installation and cap nut to prevent injury from sharp bolt edges.
  • SDBC and SDBC-SS series have a counterclockwise left hand spiral design.
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Hose Clamps and Band Clamps
Product Number SDBC-10
Product Name TigerClamp™ 10 in. Fits Hose (ID) Spiral Double Bolt Clamp for Counterclockwise Helix Hose|Master File
Material Steel; Zinc Plated Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 in. Size Galvanized Carbon Steel Center Punch Clamp|Master File - CPCS26 - Kuriyama of America, Inc.
Specs
Material Steel; Galvanized Carbon Steel
Capacity / Jaw Opening 6.5 inch (165 mm)
Clamping Width 0.6250 inch (15.87 mm)
View Details
3 3/32 to 3 7/16 in. Size Range 4 Bolt Type Hose Clamp|Master File - BC4-200C - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile iron plated. ASTM A536, Grade 65/45/12.
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details
6 in. Size 201 Stainless Steel Center Punch Clamp|Master File - CPSS24 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 201 Stainless Steel
Capacity / Jaw Opening 6 inch (152 mm)
Clamping Width 0.6250 inch (15.87 mm)
View Details
1 13/16 - 2 1/16 in. Size Range Standard Duty T-Bolt Clamp STBC-CS Series - STBC-CS200 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 1.81 to 2.06 inch (46.04 to 52.39 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details