Kundel Industries, Inc. Adjustable Aluminum Gantry Cranes AHA Series

Description
Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam allows height adjustment without the need of a hoist or fork truck. Features quick setup design. Included are two (2) straps, allowing transport of the gantry crane in one neat package. Facilitate easy mobility from one area to another with four (4) 8" glass filled swivel casters with four-position locks on the 2,000 and 4,000 lb. capacity models, while utilizing phenolic casters on the 6,000 lb. capacity units. Height is adjustable in 6" increments. Do not move units while loaded. Hoist and trolley can be ordered separately.
Description
Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam allows height adjustment without the need of a hoist or fork truck. Features quick setup design. Included are two (2) straps, allowing transport of the gantry crane in one neat package. Facilitate easy mobility from one area to another with four (4) 8" glass filled swivel casters with four-position locks on the 2,000 and 4,000 lb. capacity models, while utilizing phenolic casters on the 6,000 lb. capacity units. Height is adjustable in 6" increments. Do not move units while loaded. Hoist and trolley can be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Aluminum Gantry Cranes - AHA Series - Kundel Industries, Inc.
Vienna, OH, United States
Adjustable Aluminum Gantry Cranes
AHA Series
Adjustable Aluminum Gantry Cranes AHA Series
Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam allows height adjustment without the need of a hoist or fork truck. Features quick setup design. Included are two (2) straps, allowing transport of the gantry crane in one neat package. Facilitate easy mobility from one area to another with four (4) 8" glass filled swivel casters with four-position locks on the 2,000 and 4,000 lb. capacity models, while utilizing phenolic casters on the 6,000 lb. capacity units. Height is adjustable in 6" increments. Do not move units while loaded. Hoist and trolley can be ordered separately.

Adjustable Height Aluminum Portable Gantry Cranes

The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam allows height adjustment without the need of a hoist or fork truck. Features quick setup design. Included are two (2) straps, allowing transport of the gantry crane in one neat package.

Facilitate easy mobility from one area to another with four (4) 8" glass filled swivel casters with four-position locks on the 2,000 and 4,000 lb. capacity models, while utilizing phenolic casters on the 6,000 lb. capacity units. Height is adjustable in 6" increments. Do not move units while loaded. Hoist and trolley can be ordered separately.

Supplier's Site

Technical Specifications

  Kundel Industries, Inc.
Product Category Industrial Cranes
Product Number AHA Series
Product Name Adjustable Aluminum Gantry Cranes
Features Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRS40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Bridge Crane Ceiling Hung Kits -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Features Pendant
Type Bridge / Overhead Crane
Capacity 0.0250 to 1 tons (0.0227 to 0.9072 metric tons)
View Details