Double Sided Comm Headset with Noise Cancelling Microphone; Frequency Response Min:30Hz; Frequency Response Max:16kHz; Impedance:32ohm; Drive Unit Type:Dynamic; Connector Type:3.5mm Connector; Lead Length:8ft; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3418 |
| Product Name | Double Sided Comm Headset With Noise Cancelling Microphone; Frequency Response Min Koss |