United Grinding Technologies Inc. Studer S36

Description
The Studer S36 cylindrical grinder with the cross-slide concept is extremely compact and economical in terms of space requirements. It can be automated and proves itself on a daily basis in tough production operations at renowned automobile supply companies. Features: Arrangement of X-axis 0 or 30 deg Grinding wheel on the right Automatic swivelling of the wheelhead ± 8.5 deg C-axis for the workhead for form grinding 2 workhead models available for different grinding jobs Hinged internal grinding unit Full enclosure with 2 sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length Distance between centers 20” 40” Center height 6.9” Workpiece weight 286 lbs. Swivel range wheelhead +/- 8.5° Grinding wheel dimensions 20 x 3.9” x 8” Spindle drive 10/15 hp
Description
The Studer S36 cylindrical grinder with the cross-slide concept is extremely compact and economical in terms of space requirements. It can be automated and proves itself on a daily basis in tough production operations at renowned automobile supply companies. Features: Arrangement of X-axis 0 or 30 deg Grinding wheel on the right Automatic swivelling of the wheelhead ± 8.5 deg C-axis for the workhead for form grinding 2 workhead models available for different grinding jobs Hinged internal grinding unit Full enclosure with 2 sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length Distance between centers 20” 40” Center height 6.9” Workpiece weight 286 lbs. Swivel range wheelhead +/- 8.5° Grinding wheel dimensions 20 x 3.9” x 8” Spindle drive 10/15 hp

Suppliers

Company
Product
Description
Supplier Links
Studer S36
The Studer S36 cylindrical grinder with the cross-slide concept is extremely compact and economical in terms of space requirements. It can be automated and proves itself on a daily basis in tough production operations at renowned automobile supply companies. Features: Arrangement of X-axis 0 or 30 deg Grinding wheel on the right Automatic swivelling of the wheelhead ± 8.5 deg C-axis for the workhead for form grinding 2 workhead models available for different grinding jobs Hinged internal grinding unit Full enclosure with 2 sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length Distance between centers 20” 40” Center height 6.9” Workpiece weight 286 lbs. Swivel range wheelhead +/- 8.5° Grinding wheel dimensions 20 x 3.9” x 8” Spindle drive 10/15 hp

The Studer S36 cylindrical grinder with the cross-slide concept is extremely compact and economical in terms of space requirements. It can be automated and proves itself on a daily basis in tough production operations at renowned automobile supply companies.

Features:

  • Arrangement of X-axis 0 or 30 deg
  • Grinding wheel on the right
  • Automatic swivelling of the wheelhead ± 8.5 deg
  • C-axis for the workhead for form grinding
  • 2 workhead models available for different grinding jobs
  • Hinged internal grinding unit
  • Full enclosure with 2 sliding door
  • Machine base made of Granitan
  • Standardised interface for loader and peripheral devices
  • Extensive range of accessories
  • Available with easyload loading system

Specifications:

Grinding length

Distance between centers

20”
40”
Center height6.9”
Workpiece weight286 lbs.
Swivel range wheelhead+/- 8.5°
Grinding wheel dimensions20 x 3.9” x 8”
Spindle drive10/15 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S36
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Jung - JE Type (Easy control) - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - P175 Punch Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details