United Grinding Technologies Inc. Jung JE Type (Easy control)

Description
With the Jung JE-series we comply with the demand for a link between the manual JF-series and the CNC-controlled J-series Programming is made by symbols (10,4" touch screen colour), whereas a "self-explanatory" control was developed having no language barriers anymore. The positioning and setting-up of grinding processes is decisively simplified by using an ergonomic integrated panel "EASY-DRIVE". Predefined process chains like reciprocal and creep feed grinding or plunge grinding with automatic transverse positioning can be operated accordingly. Of course manual and CNC-controlled dressing systems can be combined with the new JE-series Specifications: JE 525 JE 630 Working Area Grinding length / width 24 x 10” 24 x 12” Size of magnet, max. 24 x 8” 24 x 10” Table size 24 x 8” 24 x 10” Max. wheel diameter 9 x1 x 2” 12 x 2 x 3” Center dis. table/spindle 20” 20” Table Longitudinal Feed Reciprocating 3.3...79.2' 3.3...79.2' Creep feed 0.2…20” 0.4...40” Grinding Spindle Drive Spindle speed (rpm) 800...4200 800...4200 Power output 6.7 hp 13.3 hp
Description
With the Jung JE-series we comply with the demand for a link between the manual JF-series and the CNC-controlled J-series Programming is made by symbols (10,4" touch screen colour), whereas a "self-explanatory" control was developed having no language barriers anymore. The positioning and setting-up of grinding processes is decisively simplified by using an ergonomic integrated panel "EASY-DRIVE". Predefined process chains like reciprocal and creep feed grinding or plunge grinding with automatic transverse positioning can be operated accordingly. Of course manual and CNC-controlled dressing systems can be combined with the new JE-series Specifications: JE 525 JE 630 Working Area Grinding length / width 24 x 10” 24 x 12” Size of magnet, max. 24 x 8” 24 x 10” Table size 24 x 8” 24 x 10” Max. wheel diameter 9 x1 x 2” 12 x 2 x 3” Center dis. table/spindle 20” 20” Table Longitudinal Feed Reciprocating 3.3...79.2' 3.3...79.2' Creep feed 0.2…20” 0.4...40” Grinding Spindle Drive Spindle speed (rpm) 800...4200 800...4200 Power output 6.7 hp 13.3 hp

Suppliers

Company
Product
Description
Supplier Links
With the Jung JE-series we comply with the demand for a link between the manual JF-series and the CNC-controlled J-series Programming is made by symbols (10,4" touch screen colour), whereas a "self-explanatory" control was developed having no language barriers anymore. The positioning and setting-up of grinding processes is decisively simplified by using an ergonomic integrated panel "EASY-DRIVE". Predefined process chains like reciprocal and creep feed grinding or plunge grinding with automatic transverse positioning can be operated accordingly. Of course manual and CNC-controlled dressing systems can be combined with the new JE-series Specifications: JE 525 JE 630 Working Area Grinding length / width 24 x 10” 24 x 12” Size of magnet, max. 24 x 8” 24 x 10” Table size 24 x 8” 24 x 10” Max. wheel diameter 9 x1 x 2” 12 x 2 x 3” Center dis. table/spindle 20” 20” Table Longitudinal Feed Reciprocating 3.3...79.2' 3.3...79.2' Creep feed 0.2…20” 0.4...40” Grinding Spindle Drive Spindle speed (rpm) 800...4200 800...4200 Power output 6.7 hp 13.3 hp

With the Jung JE-series we comply with the demand for a link between the manual JF-series and the CNC-controlled J-series
Programming is made by symbols (10,4" touch screen colour), whereas a "self-explanatory" control was developed having no language barriers anymore.
The positioning and setting-up of grinding processes is decisively simplified by using an ergonomic integrated panel "EASY-DRIVE". Predefined process chains like reciprocal and creep feed grinding or plunge grinding with automatic transverse positioning can be operated accordingly.
Of course manual and CNC-controlled dressing systems can be combined with the new JE-series

Specifications:

JE 525

JE 630

Working Area

Grinding length / width24 x 10”24 x 12”
Size of magnet, max.24 x 8”24 x 10”
Table size24 x 8”24 x 10”
Max. wheel diameter9 x1 x 2”12 x 2 x 3”
Center dis. table/spindle20”20”

Table Longitudinal Feed

Reciprocating3.3...79.2'3.3...79.2'
Creep feed0.2…20”0.4...40”

Grinding Spindle Drive

Spindle speed (rpm)800...4200800...4200
Power output6.7 hp13.3 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number JE Type (Easy control)
Product Name Jung
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 32000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Schaudt - FlexGrind - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details