United Grinding Technologies Inc. Blohm Profimat 260 DK

Description
The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm. Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously. An optional third grinding spindle can be used to grind the mounting face of the linear guideways as well. Specifications: 260 DK Grinding range (L x W) 252 x 5” X-axis column travel 336” Feed rate 0.04...80” Y-axis wheelhead travel Y 1, Y2, 12” Feed rate 0.04…80” Z-axis column cross travel 5 Feed rate 0.04…80” V-axis mounted dresser 6 Roll drive, variable 350…6000rpm Wheel size 20.3 x 5 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 106hp Speed Range 50…6000rpm
Description
The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm. Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously. An optional third grinding spindle can be used to grind the mounting face of the linear guideways as well. Specifications: 260 DK Grinding range (L x W) 252 x 5” X-axis column travel 336” Feed rate 0.04...80” Y-axis wheelhead travel Y 1, Y2, 12” Feed rate 0.04…80” Z-axis column cross travel 5 Feed rate 0.04…80” V-axis mounted dresser 6 Roll drive, variable 350…6000rpm Wheel size 20.3 x 5 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 106hp Speed Range 50…6000rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm. Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously. An optional third grinding spindle can be used to grind the mounting face of the linear guideways as well. Specifications: 260 DK Grinding range (L x W) 252 x 5” X-axis column travel 336” Feed rate 0.04...80” Y-axis wheelhead travel Y 1, Y2, 12” Feed rate 0.04…80” Z-axis column cross travel 5 Feed rate 0.04…80” V-axis mounted dresser 6 Roll drive, variable 350…6000rpm Wheel size 20.3 x 5 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 106hp Speed Range 50…6000rpm

The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm.

Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously.
An optional third grinding spindle can be used to grind the mounting face of the linear guideways as well.

Specifications:

260 DK

Grinding range (L x W)252 x 5”
X-axis column travel336”
Feed rate0.04...80”
Y-axis wheelhead travelY

1, Y2, 12”

Feed rate0.04…80”
Z-axis column cross travel5
Feed rate0.04…80”
V-axis mounted dresser6
Roll drive, variable350…6000rpm
Wheel size20.3 x 5 x 8.13”
Spindle drive motor3-phase AC motor
60% duty cycle106hp
Speed Range50…6000rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat 260 DK
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Studer - S12 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - 1612 Gold CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Cylindrical; ID / Internal; Thread Grinding; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details