United Grinding Technologies Inc. Studer S242

Description
The combined machining system for hard turning and grinding enables rational hard-fine applications for both shaft and chuck work pieces. The Granitan® S103 inclined-bed machine base meets the following special requirements: - Good accessibility - Optimum chip discharge into the integrated chip conveyor - Effective vibration damping - Highest possible temperature stability The standard versions of the Studer S242 have either two or three center supports to accept the grinding or turning/milling tools. The distance between centers is 400 mm or 650 mm. Depending on the application, workpieces having a length of up to 1000 mm can be machined. The grinding tools have a diameter of 400 mm and the turning tool turret can accommodate up to 8 tools, including the optional live tooling. Features: Granitan® S103 mineral-cast machine base X1 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm X2 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm Z axis: stroke 800 mm (31.4”); Vz 25 m/min; resolution 0,0001 mm In-process gauging: length positioning, length and diameter measurements Full enclosure with sliding door Extensive range of accessories Easy programming with StuderWIN Programming software StuderGRIND for creating grinding and dressing programs on the PC Standardised interfaces for loader and peripheral devices Grinding spindle: 6.8 kW, Vs 50 m/s; Position 0 or 25 deg; automatic balancing, grinding wheel diameter 400 x 50/63 mm Rotating turret: 8 tool positions Option: up to 4 driven tools for drilling and milling Workhead: synchronous motor spindle 5.5 kW; 3500 rpm; adapter for center MT4; Chuck dia. 130/160 mm; chuck fixture DIN 55026 Tailstock slide Stroke 450 mm (17.7”); resolution 0,001 mm; V 15 m/min Workpiece fixture standard: barrel dia. 60 mm; stroke 10 mm; adapter for centres MT4; centering pressure manually adjustable Option: synchronous motor spindle 2.1 kW; 3500 rpm; adapter for centres MT3; programmable clamping force Specifications: Grinding length Distance between centers 15.7” 15.7” Center height 7.1” Workpiece weight 55 lbs. Swivel range wheelhead 0/25° Grinding wheel dimensions 15.7” x 2/2.5” x5” Wheelhead spindle drive 7.5 / 12.5 kw
Description
The combined machining system for hard turning and grinding enables rational hard-fine applications for both shaft and chuck work pieces. The Granitan® S103 inclined-bed machine base meets the following special requirements: - Good accessibility - Optimum chip discharge into the integrated chip conveyor - Effective vibration damping - Highest possible temperature stability The standard versions of the Studer S242 have either two or three center supports to accept the grinding or turning/milling tools. The distance between centers is 400 mm or 650 mm. Depending on the application, workpieces having a length of up to 1000 mm can be machined. The grinding tools have a diameter of 400 mm and the turning tool turret can accommodate up to 8 tools, including the optional live tooling. Features: Granitan® S103 mineral-cast machine base X1 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm X2 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm Z axis: stroke 800 mm (31.4”); Vz 25 m/min; resolution 0,0001 mm In-process gauging: length positioning, length and diameter measurements Full enclosure with sliding door Extensive range of accessories Easy programming with StuderWIN Programming software StuderGRIND for creating grinding and dressing programs on the PC Standardised interfaces for loader and peripheral devices Grinding spindle: 6.8 kW, Vs 50 m/s; Position 0 or 25 deg; automatic balancing, grinding wheel diameter 400 x 50/63 mm Rotating turret: 8 tool positions Option: up to 4 driven tools for drilling and milling Workhead: synchronous motor spindle 5.5 kW; 3500 rpm; adapter for center MT4; Chuck dia. 130/160 mm; chuck fixture DIN 55026 Tailstock slide Stroke 450 mm (17.7”); resolution 0,001 mm; V 15 m/min Workpiece fixture standard: barrel dia. 60 mm; stroke 10 mm; adapter for centres MT4; centering pressure manually adjustable Option: synchronous motor spindle 2.1 kW; 3500 rpm; adapter for centres MT3; programmable clamping force Specifications: Grinding length Distance between centers 15.7” 15.7” Center height 7.1” Workpiece weight 55 lbs. Swivel range wheelhead 0/25° Grinding wheel dimensions 15.7” x 2/2.5” x5” Wheelhead spindle drive 7.5 / 12.5 kw

Suppliers

Company
Product
Description
Supplier Links
Studer S242
The combined machining system for hard turning and grinding enables rational hard-fine applications for both shaft and chuck work pieces. The Granitan® S103 inclined-bed machine base meets the following special requirements: - Good accessibility - Optimum chip discharge into the integrated chip conveyor - Effective vibration damping - Highest possible temperature stability The standard versions of the Studer S242 have either two or three center supports to accept the grinding or turning/milling tools. The distance between centers is 400 mm or 650 mm. Depending on the application, workpieces having a length of up to 1000 mm can be machined. The grinding tools have a diameter of 400 mm and the turning tool turret can accommodate up to 8 tools, including the optional live tooling. Features: Granitan® S103 mineral-cast machine base X1 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm X2 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm Z axis: stroke 800 mm (31.4”); Vz 25 m/min; resolution 0,0001 mm In-process gauging: length positioning, length and diameter measurements Full enclosure with sliding door Extensive range of accessories Easy programming with StuderWIN Programming software StuderGRIND for creating grinding and dressing programs on the PC Standardised interfaces for loader and peripheral devices Grinding spindle: 6.8 kW, Vs 50 m/s; Position 0 or 25 deg; automatic balancing, grinding wheel diameter 400 x 50/63 mm Rotating turret: 8 tool positions Option: up to 4 driven tools for drilling and milling Workhead: synchronous motor spindle 5.5 kW; 3500 rpm; adapter for center MT4; Chuck dia. 130/160 mm; chuck fixture DIN 55026 Tailstock slide Stroke 450 mm (17.7”); resolution 0,001 mm; V 15 m/min Workpiece fixture standard: barrel dia. 60 mm; stroke 10 mm; adapter for centres MT4; centering pressure manually adjustable Option: synchronous motor spindle 2.1 kW; 3500 rpm; adapter for centres MT3; programmable clamping force Specifications: Grinding length Distance between centers 15.7” 15.7” Center height 7.1” Workpiece weight 55 lbs. Swivel range wheelhead 0/25° Grinding wheel dimensions 15.7” x 2/2.5” x5” Wheelhead spindle drive 7.5 / 12.5 kw

The combined machining system for hard turning and grinding enables rational hard-fine applications for both shaft and chuck work pieces.
The Granitan® S103 inclined-bed machine base meets the following special requirements:
- Good accessibility
- Optimum chip discharge into the integrated chip conveyor
- Effective vibration damping
- Highest possible temperature stability

The standard versions of the Studer S242 have either two or three center supports to accept the grinding or turning/milling tools. The distance between centers is 400 mm or 650 mm. Depending on the application, workpieces having a length of up to 1000 mm can be machined. The grinding tools have a diameter of 400 mm and the turning tool turret can accommodate up to 8 tools, including the optional live tooling.

Features:

  • Granitan® S103 mineral-cast machine base
  • X1 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm
  • X2 axis: stroke 205 mm (8.5”); Vx 15 m/min; resolution 0,0001 mm
  • Z axis: stroke 800 mm (31.4”); Vz 25 m/min; resolution 0,0001 mm
  • In-process gauging: length positioning, length and diameter measurements
  • Full enclosure with sliding door
  • Extensive range of accessories
  • Easy programming with StuderWIN
  • Programming software StuderGRIND for creating grinding and dressing programs on the PC
  • Standardised interfaces for loader and peripheral devices
  • Grinding spindle: 6.8 kW, Vs 50 m/s; Position 0 or 25 deg; automatic balancing, grinding wheel diameter 400 x 50/63 mm
  • Rotating turret: 8 tool positions Option: up to 4 driven tools for drilling and milling
  • Workhead: synchronous motor spindle 5.5 kW; 3500 rpm; adapter for center MT4; Chuck dia. 130/160 mm; chuck fixture DIN 55026
  • Tailstock slide Stroke 450 mm (17.7”); resolution 0,001 mm; V 15 m/min Workpiece fixture standard: barrel dia. 60 mm; stroke 10 mm; adapter for centres MT4; centering pressure manually adjustable Option: synchronous motor spindle 2.1 kW; 3500 rpm; adapter for centres MT3; programmable clamping force

Specifications:

Grinding length

Distance between centers

15.7” 15.7”
Center height7.1”
Workpiece weight55 lbs.
Swivel range wheelhead0/25°
Grinding wheel dimensions15.7” x 2/2.5” x5”
Wheelhead spindle drive7.5 / 12.5 kw
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S242
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Jung - JF Type (Conventional) - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Phoenix ID CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Hobbing or gear grinding; ID / Internal; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details