United Grinding Technologies Inc. Mikrosa KRONOS M

Description
With the Mikrosa KRONOS M centerles grinder, we provide a modular concept with a series of benefits which pay their way. All the machines are naturally equipped with a SINUMERIK 840D CNC control. Workpieces with a maximum plunge cut length of 245/395 mm and a diameter of up to 100 mm can be machined. The KRONOS M is very flexible in application. The grinding spindle is designed as a function of the grinding task: bearings on one side up to a grinding wheel width of 250 mm or on both sides up to 250 mm and 400 mm grinding wheel width. Features: CNC-controlled axes permit complex processing Modular set-up equals flexibility in application. The grinding spindle can be supplied with bearings on one side or on both sides as a function of the grinding task. Single-end supported grinding wheel spindle with up to 10 inch grinding wheel width, or double-end supported spindle with up to 10 inch and 16 inch grinding wheel width Regulating spindle unit with bearings on both sides and an integrated change appliance for short fitting times Replacement of the mechanical pivoting of the regulating wheel dresser by control of the X3/Z3 path axes (α') Simultaneous movement of spray protection and coolant nozzle as a function of the wear of the grinding wheel option: automatic adjustment, no downtime times, precise feed of coolant. Specifications: Workpiece Diameter Length, max. 0.06...4" 9.6/15.5" Grinding wheel D x W x d, max 26"x10(16")x12" Peripheral speed, max 208/396 ft/sec Spindle drive 29/49 hp Regulating wheel D x W x d, max Peripheral speed, max 14”x10(16")x5(6") 5...600 rpm Dressing speed, max 900 rpm
Description
With the Mikrosa KRONOS M centerles grinder, we provide a modular concept with a series of benefits which pay their way. All the machines are naturally equipped with a SINUMERIK 840D CNC control. Workpieces with a maximum plunge cut length of 245/395 mm and a diameter of up to 100 mm can be machined. The KRONOS M is very flexible in application. The grinding spindle is designed as a function of the grinding task: bearings on one side up to a grinding wheel width of 250 mm or on both sides up to 250 mm and 400 mm grinding wheel width. Features: CNC-controlled axes permit complex processing Modular set-up equals flexibility in application. The grinding spindle can be supplied with bearings on one side or on both sides as a function of the grinding task. Single-end supported grinding wheel spindle with up to 10 inch grinding wheel width, or double-end supported spindle with up to 10 inch and 16 inch grinding wheel width Regulating spindle unit with bearings on both sides and an integrated change appliance for short fitting times Replacement of the mechanical pivoting of the regulating wheel dresser by control of the X3/Z3 path axes (α') Simultaneous movement of spray protection and coolant nozzle as a function of the wear of the grinding wheel option: automatic adjustment, no downtime times, precise feed of coolant. Specifications: Workpiece Diameter Length, max. 0.06...4" 9.6/15.5" Grinding wheel D x W x d, max 26"x10(16")x12" Peripheral speed, max 208/396 ft/sec Spindle drive 29/49 hp Regulating wheel D x W x d, max Peripheral speed, max 14”x10(16")x5(6") 5...600 rpm Dressing speed, max 900 rpm

Suppliers

Company
Product
Description
Supplier Links
Mikrosa KRONOS M
With the Mikrosa KRONOS M centerles grinder, we provide a modular concept with a series of benefits which pay their way. All the machines are naturally equipped with a SINUMERIK 840D CNC control. Workpieces with a maximum plunge cut length of 245/395 mm and a diameter of up to 100 mm can be machined. The KRONOS M is very flexible in application. The grinding spindle is designed as a function of the grinding task: bearings on one side up to a grinding wheel width of 250 mm or on both sides up to 250 mm and 400 mm grinding wheel width. Features: CNC-controlled axes permit complex processing Modular set-up equals flexibility in application. The grinding spindle can be supplied with bearings on one side or on both sides as a function of the grinding task. Single-end supported grinding wheel spindle with up to 10 inch grinding wheel width, or double-end supported spindle with up to 10 inch and 16 inch grinding wheel width Regulating spindle unit with bearings on both sides and an integrated change appliance for short fitting times Replacement of the mechanical pivoting of the regulating wheel dresser by control of the X3/Z3 path axes (α') Simultaneous movement of spray protection and coolant nozzle as a function of the wear of the grinding wheel option: automatic adjustment, no downtime times, precise feed of coolant. Specifications: Workpiece Diameter Length, max. 0.06...4" 9.6/15.5" Grinding wheel D x W x d, max 26"x10(16")x12" Peripheral speed, max 208/396 ft/sec Spindle drive 29/49 hp Regulating wheel D x W x d, max Peripheral speed, max 14”x10(16")x5(6") 5...600 rpm Dressing speed, max 900 rpm

With the Mikrosa KRONOS M centerles grinder, we provide a modular concept with a series of benefits which pay their way. All the machines are naturally equipped with a SINUMERIK 840D CNC control. Workpieces with a maximum plunge cut length of 245/395 mm and a diameter of up to 100 mm can be machined.

The KRONOS M is very flexible in application. The grinding spindle is designed as a function of the grinding task: bearings on one side up to a grinding wheel width of 250 mm or on both sides up to 250 mm and 400 mm grinding wheel width.

Features:

  • CNC-controlled axes permit complex processing
  • Modular set-up equals flexibility in application. The grinding spindle can be supplied with bearings on one side or on both sides as a function of the grinding task.
  • Single-end supported grinding wheel spindle with up to 10 inch grinding wheel width, or double-end supported spindle with up to 10 inch and 16 inch grinding wheel width
  • Regulating spindle unit with bearings on both sides and an integrated change appliance for short fitting times
  • Replacement of the mechanical pivoting of the regulating wheel dresser by control of the X3/Z3 path axes (α')
  • Simultaneous movement of spray protection and coolant nozzle as a function of the wear of the grinding wheel option: automatic adjustment, no downtime times, precise feed of coolant.

Specifications:

Workpiece

Diameter

Length, max.

0.06...4"

9.6/15.5"

Grinding wheel

D x W x d, max

26"x10(16")x12"
Peripheral speed, max208/396 ft/sec
Spindle drive29/49 hp
Regulating wheel

D x W x d, max

Peripheral speed, max

14”x10(16")x5(6")

5...600 rpm

Dressing speed, max900 rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number KRONOS M
Product Name Mikrosa
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2200 to 7500 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Schaudt - FlexGrind - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Solaris CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details