United Grinding Technologies Inc. Studer S151

Description
The Studer S151 cylindrical ID grinder is a powerful, compactly designed machine whose wide working range facilitates internal and external grinding operations up to a diameter of 300 mm. The large accommodating capacity of the sturdy workhead and the double spindle turret open up wide areas of application, making the machine suitable for complete machining in one setup. Features: Slide with spindle holder for 1 or 2 grinding spindles Swivel beam with swivelling range of -5/+30 deg Frequency-controlled grinding spindle for external and internal grinding Cross-slide concept for universal applications Full enclosure with 1 sliding door Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Center Height 7” Workpiece weight 220 lbs. Number of grinding spindles 2 Spindle Speed (rpm) up to 51,000 OD Grinding wheel dimensions 10 x 1" (16 x 1.28")
Description
The Studer S151 cylindrical ID grinder is a powerful, compactly designed machine whose wide working range facilitates internal and external grinding operations up to a diameter of 300 mm. The large accommodating capacity of the sturdy workhead and the double spindle turret open up wide areas of application, making the machine suitable for complete machining in one setup. Features: Slide with spindle holder for 1 or 2 grinding spindles Swivel beam with swivelling range of -5/+30 deg Frequency-controlled grinding spindle for external and internal grinding Cross-slide concept for universal applications Full enclosure with 1 sliding door Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Center Height 7” Workpiece weight 220 lbs. Number of grinding spindles 2 Spindle Speed (rpm) up to 51,000 OD Grinding wheel dimensions 10 x 1" (16 x 1.28")

Suppliers

Company
Product
Description
Supplier Links
Studer S151
The Studer S151 cylindrical ID grinder is a powerful, compactly designed machine whose wide working range facilitates internal and external grinding operations up to a diameter of 300 mm. The large accommodating capacity of the sturdy workhead and the double spindle turret open up wide areas of application, making the machine suitable for complete machining in one setup. Features: Slide with spindle holder for 1 or 2 grinding spindles Swivel beam with swivelling range of -5/+30 deg Frequency-controlled grinding spindle for external and internal grinding Cross-slide concept for universal applications Full enclosure with 1 sliding door Standardised interface for loader and peripheral devices Extensive range of accessories Specifications: Center Height 7” Workpiece weight 220 lbs. Number of grinding spindles 2 Spindle Speed (rpm) up to 51,000 OD Grinding wheel dimensions 10 x 1" (16 x 1.28")

The Studer S151 cylindrical ID grinder is a powerful, compactly designed machine whose wide working range facilitates internal and external grinding operations up to a diameter of 300 mm. The large accommodating capacity of the sturdy workhead and the double spindle turret open up wide areas of application, making the machine suitable for complete machining in one setup.

Features:

  • Slide with spindle holder for 1 or 2 grinding spindles
  • Swivel beam with swivelling range of -5/+30 deg
  • Frequency-controlled grinding spindle for external and internal grinding
  • Cross-slide concept for universal applications
  • Full enclosure with 1 sliding door
  • Standardised interface for loader and peripheral devices
  • Extensive range of accessories

Specifications:

Center Height7”
Workpiece weight220 lbs.
Number of grinding spindles2
Spindle Speed (rpm)up to 51,000
OD Grinding wheel dimensions10 x 1" (16 x 1.28")
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S151
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2705529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Jung - JE Type (Easy control) - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details