United Grinding Technologies Inc. Studer S145

Description
The Studer S145 cylindrical ID grinder opens up a particularly wide area of application and is suitable for every operation – and especially for workshops involved in the production of prototypes and small runs or in the tooling industry. With the appropriate configuration, the S145 can, however, also be turned into an efficient production machine, enabling the complete machining of workpieces in one setup. Features: Turret-type wheelhead with 4 tool positions for internal grinding spindles Q-axis with a swivel range of +/-30 deg Frequency-controlled internal grinding spindles C-axis for the workhead for form and thread grinding Large selection of multi-range spindles Full enclosure with sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of chucks and accessories Specifications: Center Height 7” Workpiece weight 176 lbs. Number of grinding spindles 4 Spindle Speed (rpm) up to 120,000 OD Grinding wheel dimensions 10 x 1"
Description
The Studer S145 cylindrical ID grinder opens up a particularly wide area of application and is suitable for every operation – and especially for workshops involved in the production of prototypes and small runs or in the tooling industry. With the appropriate configuration, the S145 can, however, also be turned into an efficient production machine, enabling the complete machining of workpieces in one setup. Features: Turret-type wheelhead with 4 tool positions for internal grinding spindles Q-axis with a swivel range of +/-30 deg Frequency-controlled internal grinding spindles C-axis for the workhead for form and thread grinding Large selection of multi-range spindles Full enclosure with sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of chucks and accessories Specifications: Center Height 7” Workpiece weight 176 lbs. Number of grinding spindles 4 Spindle Speed (rpm) up to 120,000 OD Grinding wheel dimensions 10 x 1"

Suppliers

Company
Product
Description
Supplier Links
Studer S145
The Studer S145 cylindrical ID grinder opens up a particularly wide area of application and is suitable for every operation – and especially for workshops involved in the production of prototypes and small runs or in the tooling industry. With the appropriate configuration, the S145 can, however, also be turned into an efficient production machine, enabling the complete machining of workpieces in one setup. Features: Turret-type wheelhead with 4 tool positions for internal grinding spindles Q-axis with a swivel range of +/-30 deg Frequency-controlled internal grinding spindles C-axis for the workhead for form and thread grinding Large selection of multi-range spindles Full enclosure with sliding door Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of chucks and accessories Specifications: Center Height 7” Workpiece weight 176 lbs. Number of grinding spindles 4 Spindle Speed (rpm) up to 120,000 OD Grinding wheel dimensions 10 x 1"

The Studer S145 cylindrical ID grinder opens up a particularly wide area of application and is suitable for every operation – and especially for workshops involved in the production of prototypes and small runs or in the tooling industry. With the appropriate configuration, the S145 can, however, also be turned into an efficient production machine, enabling the complete machining of workpieces in one setup.

Features:

  • Turret-type wheelhead with 4 tool positions for internal grinding spindles
  • Q-axis with a swivel range of +/-30 deg
  • Frequency-controlled internal grinding spindles
  • C-axis for the workhead for form and thread grinding
  • Large selection of multi-range spindles
  • Full enclosure with sliding door
  • Machine base made of Granitan
  • Standardised interface for loader and peripheral devices
  • Extensive range of chucks and accessories

Specifications:

Center Height7”
Workpiece weight176 lbs.
Number of grinding spindles4
Spindle Speed (rpm)up to 120,000
OD Grinding wheel dimensions10 x 1"
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S145
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Walter Helitronic - Power General Purpose CNC Tool Grinder - United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Solaris CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details