United Grinding Technologies Inc. Blohm Profimat RT 1200

Description
The Blohm PROFIMAT RT 1200, a high production machine with rotary index table, allows loading and unloading during the grinding cycle Specifications: RT 1200 Interference dia., Index table 48” Grinding range (L x W) 28 x 14/station X-axis column travel 38.8” Feed rate 0.8...800” Y-axis wheelhead travel 20” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000rpm Speed Range 30…3200rpm
Description
The Blohm PROFIMAT RT 1200, a high production machine with rotary index table, allows loading and unloading during the grinding cycle Specifications: RT 1200 Interference dia., Index table 48” Grinding range (L x W) 28 x 14/station X-axis column travel 38.8” Feed rate 0.8...800” Y-axis wheelhead travel 20” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000rpm Speed Range 30…3200rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT RT 1200, a high production machine with rotary index table, allows loading and unloading during the grinding cycle Specifications: RT 1200 Interference dia., Index table 48” Grinding range (L x W) 28 x 14/station X-axis column travel 38.8” Feed rate 0.8...800” Y-axis wheelhead travel 20” Feed rate 0.04…80” Z-axis column cross travel 10” Feed rate 0.04…160” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 8 x 8.13” Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000rpm Speed Range 30…3200rpm

The Blohm PROFIMAT RT 1200, a high production machine with rotary index table, allows loading and unloading during the grinding cycle

Specifications:

RT 1200

Interference dia., Index table48”
Grinding range (L x W)28 x 14/station
X-axis column travel38.8”
Feed rate0.8...800”
Y-axis wheelhead travel20”
Feed rate0.04…80”
Z-axis column cross travel10”
Feed rate0.04…160”
V-axis mounted dresser6”
Roll drive, variable350…6000rpm
Wheel size24 x 8 x 8.13”
Spindle drive motor3-phase AC motor
60% duty cycle125hp/1000rpm
Speed Range30…3200rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat RT 1200
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 11500 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Pneumatic Die Grinder - PB 35CL-45XK - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 22000 rpm
View Details
Double Disk Grinder - DD-7 - Glebar Company Inc.
Glebar Company Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
View Details