United Grinding Technologies Inc. Blohm Profimat MT

Description
The Blohm PROFIMAT MT line of production creepfeed grinders has been designed for high performance production grinding and flexiblility. All production requirements are consistently satisfied by the pioneering machine concept. Exceptionally suited for conventional, CD or IPD as well as all high speed grinding methods with CBN as a result of grinding spindle drives of up to 60 kW and a max. cutting speed of 170 m/s. The PROFIMAT MT can be supplied as requested with SIEMENS controls SINUMERIK 810D, 840D or GE-Fanuc 18i, including comprehensive operator guidance. The user software Blohm profile for automatic generating of grinding and dressing programs is available as an option for this machine line. Like all Blohm machines the PROFIMAT MT also has very rigid preloaded roller guideways that seldom require maintenance. Specifications: 408 412 608 612 616 620 Grinding range 32x16 48x16 32x24 48x24 64x24 80x24 Table load clamp 48x16 64x16 48x24 64x24 80x24 96x24 Table load clamp aux. surface 330...1540 lbs (Opt. 2090) X axis table travel 36 52 36 52 68 84 Feed rate 1.2…1200” min. Y-axis travel 22” (Option 32”) Feed rate 0.16…150” min. Z-axis crosstravel 12.8” 12.8” 20.8” 20.8” 20.8” 20.8” Feed rate .16…160 Wheel size 16 x 4 x 5.08 inch (width up to 6.4”) Spindle AC drive 3-phase 36.6hp/1250 with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm
Description
The Blohm PROFIMAT MT line of production creepfeed grinders has been designed for high performance production grinding and flexiblility. All production requirements are consistently satisfied by the pioneering machine concept. Exceptionally suited for conventional, CD or IPD as well as all high speed grinding methods with CBN as a result of grinding spindle drives of up to 60 kW and a max. cutting speed of 170 m/s. The PROFIMAT MT can be supplied as requested with SIEMENS controls SINUMERIK 810D, 840D or GE-Fanuc 18i, including comprehensive operator guidance. The user software Blohm profile for automatic generating of grinding and dressing programs is available as an option for this machine line. Like all Blohm machines the PROFIMAT MT also has very rigid preloaded roller guideways that seldom require maintenance. Specifications: 408 412 608 612 616 620 Grinding range 32x16 48x16 32x24 48x24 64x24 80x24 Table load clamp 48x16 64x16 48x24 64x24 80x24 96x24 Table load clamp aux. surface 330...1540 lbs (Opt. 2090) X axis table travel 36 52 36 52 68 84 Feed rate 1.2…1200” min. Y-axis travel 22” (Option 32”) Feed rate 0.16…150” min. Z-axis crosstravel 12.8” 12.8” 20.8” 20.8” 20.8” 20.8” Feed rate .16…160 Wheel size 16 x 4 x 5.08 inch (width up to 6.4”) Spindle AC drive 3-phase 36.6hp/1250 with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT MT line of production creepfeed grinders has been designed for high performance production grinding and flexiblility. All production requirements are consistently satisfied by the pioneering machine concept. Exceptionally suited for conventional, CD or IPD as well as all high speed grinding methods with CBN as a result of grinding spindle drives of up to 60 kW and a max. cutting speed of 170 m/s. The PROFIMAT MT can be supplied as requested with SIEMENS controls SINUMERIK 810D, 840D or GE-Fanuc 18i, including comprehensive operator guidance. The user software Blohm profile for automatic generating of grinding and dressing programs is available as an option for this machine line. Like all Blohm machines the PROFIMAT MT also has very rigid preloaded roller guideways that seldom require maintenance. Specifications: 408 412 608 612 616 620 Grinding range 32x16 48x16 32x24 48x24 64x24 80x24 Table load clamp 48x16 64x16 48x24 64x24 80x24 96x24 Table load clamp aux. surface 330...1540 lbs (Opt. 2090) X axis table travel 36 52 36 52 68 84 Feed rate 1.2…1200” min. Y-axis travel 22” (Option 32”) Feed rate 0.16…150” min. Z-axis crosstravel 12.8” 12.8” 20.8” 20.8” 20.8” 20.8” Feed rate .16…160 Wheel size 16 x 4 x 5.08 inch (width up to 6.4”) Spindle AC drive 3-phase 36.6hp/1250 with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

The Blohm PROFIMAT MT line of production creepfeed grinders has been designed for high performance production grinding and flexiblility. All production requirements are consistently satisfied by the pioneering machine concept.

Exceptionally suited for conventional, CD or IPD as well as all high speed grinding methods with CBN as a result of grinding spindle drives of up to 60 kW and a max. cutting speed of 170 m/s.
The PROFIMAT MT can be supplied as requested with SIEMENS controls SINUMERIK 810D, 840D or GE-Fanuc 18i, including comprehensive operator guidance.
The user software Blohm profile for automatic generating of grinding and dressing programs is available as an option for this machine line.
Like all Blohm machines the PROFIMAT MT also has very rigid preloaded roller guideways that seldom require maintenance.

Specifications:

408

412

608

612

616

620

Grinding range32x1648x1632x2448x2464x2480x24
Table load clamp48x1664x1648x2464x2480x2496x24
Table load clampaux. surface 330...1540 lbs (Opt. 2090)
X axis table travel365236526884
Feed rate1.2…1200” min.
Y-axis travel22” (Option 32”)
Feed rate0.16…150” min.
Z-axis crosstravel12.8”12.8”20.8”20.8”20.8”20.8”
Feed rate.16…160
Wheel size16 x 4 x 5.08 inch (width up to 6.4”)
Spindle AC drive3-phase 36.6hp/1250 with Siemens CNC
34.6hp/1500rpm with GE Fanuc
Option up to 80hp/1500rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat MT
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Mägerle - MGC - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details