United Grinding Technologies Inc. Studer S36 HD

Description
The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an efficient grinding of high precision components for both the Automotive and Hydraulic component industries. In addition to this, there is now an option for handling units which increases the efficiency for high volume applications. Features: Grinding wheel diameter 600 mm ( 24') Grinding wheel width max. 160 mm Form 5 (6.3”) Driving power 15 kW (belt driven)) Ball bearing grinding spindle Grinding wheel on the right Centre height 225 mm (8.9”) Linear guideways on X-axis Configuration of wheelhead 0 or 20 deg Specifications: Grinding length Distance between centers 20” 35.4” Center height 8.9” Workpiece weight 330 lbs. Swivel range wheelhead 0/20° Grinding wheel dimensions 24” x 6.3” x8” Spindle drive 20.4 hp
Description
The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an efficient grinding of high precision components for both the Automotive and Hydraulic component industries. In addition to this, there is now an option for handling units which increases the efficiency for high volume applications. Features: Grinding wheel diameter 600 mm ( 24') Grinding wheel width max. 160 mm Form 5 (6.3”) Driving power 15 kW (belt driven)) Ball bearing grinding spindle Grinding wheel on the right Centre height 225 mm (8.9”) Linear guideways on X-axis Configuration of wheelhead 0 or 20 deg Specifications: Grinding length Distance between centers 20” 35.4” Center height 8.9” Workpiece weight 330 lbs. Swivel range wheelhead 0/20° Grinding wheel dimensions 24” x 6.3” x8” Spindle drive 20.4 hp

Suppliers

Company
Product
Description
Supplier Links
Studer S36 HD
The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an efficient grinding of high precision components for both the Automotive and Hydraulic component industries. In addition to this, there is now an option for handling units which increases the efficiency for high volume applications. Features: Grinding wheel diameter 600 mm ( 24') Grinding wheel width max. 160 mm Form 5 (6.3”) Driving power 15 kW (belt driven)) Ball bearing grinding spindle Grinding wheel on the right Centre height 225 mm (8.9”) Linear guideways on X-axis Configuration of wheelhead 0 or 20 deg Specifications: Grinding length Distance between centers 20” 35.4” Center height 8.9” Workpiece weight 330 lbs. Swivel range wheelhead 0/20° Grinding wheel dimensions 24” x 6.3” x8” Spindle drive 20.4 hp

The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels Ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an efficient grinding of high precision components for both the Automotive and Hydraulic component industries. In addition to this, there is now an option for handling units which increases the efficiency for high volume applications.

Features:

  • Grinding wheel diameter 600 mm ( 24')
  • Grinding wheel width max. 160 mm Form 5 (6.3”)
  • Driving power 15 kW (belt driven))
  • Ball bearing grinding spindle
  • Grinding wheel on the right
  • Centre height 225 mm (8.9”)
  • Linear guideways on X-axis
  • Configuration of wheelhead 0 or 20 deg

Specifications:

Grinding length

Distance between centers

20” 35.4”
Center height8.9”
Workpiece weight330 lbs.
Swivel range wheelhead0/20°
Grinding wheel dimensions24” x 6.3” x8”
Spindle drive20.4 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S36 HD
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Mägerle - MFP TC - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details