United Grinding Technologies Inc. Blohm Profimat 312 DK

Description
The Blohm PROFIMAT 312 DK features a special variation in the PROFIMAT series. It is equipped with two horizontal spindles and can therfore simultaneously machine two opposing profiles. Specifications: 312 DK Grinding range (L x W) Dep. on workpiece X-axis column travel 50” Feed rate 0.8…800” Y-axis wheelhead travel Feed rate 0.04…80” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 6 x 8.13 inch Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed Range 30…3200rpm
Description
The Blohm PROFIMAT 312 DK features a special variation in the PROFIMAT series. It is equipped with two horizontal spindles and can therfore simultaneously machine two opposing profiles. Specifications: 312 DK Grinding range (L x W) Dep. on workpiece X-axis column travel 50” Feed rate 0.8…800” Y-axis wheelhead travel Feed rate 0.04…80” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 6 x 8.13 inch Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed Range 30…3200rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT 312 DK features a special variation in the PROFIMAT series. It is equipped with two horizontal spindles and can therfore simultaneously machine two opposing profiles. Specifications: 312 DK Grinding range (L x W) Dep. on workpiece X-axis column travel 50” Feed rate 0.8…800” Y-axis wheelhead travel Feed rate 0.04…80” V-axis mounted dresser 6” Roll drive, variable 350…6000rpm Wheel size 24 x 6 x 8.13 inch Spindle drive motor 3-phase AC motor 60% duty cycle 125hp/1000 rpm Speed Range 30…3200rpm

The Blohm PROFIMAT 312 DK features a special variation in the PROFIMAT series. It is equipped with two horizontal spindles and can therfore simultaneously machine two opposing profiles.

Specifications:

312 DK

Grinding range (L x W)Dep. on workpiece
X-axis column travel50”
Feed rate0.8…800”
Y-axis wheelhead travel
Feed rate0.04…80”
V-axis mounted dresser6”
Roll drive, variable350…6000rpm
Wheel size24 x 6 x 8.13 inch
Spindle drive motor3-phase AC motor
60% duty cycle125hp/1000 rpm
Speed Range30…3200rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat 312 DK
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Mägerle - MFP - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Altaira CNC Grinder - Weldon Solutions
Specs
Type Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details