United Grinding Technologies Inc. Mägerle MFP

Description
The powerful surface and profile grinding machine is modular design which enables creep feed grinding with high stock removal rates as well as precision, profile and surface grinding using the reciprocationg method. An outstanding feature on the are the wear free hydrostatic wrap-around guideways. A Mägerle innovation which proves highest reliability day in day out under toughest conditions. They provide smooth movements, high rigidity, are vibration dampening and grant perfect process safety under high loads. The modular design with table lengths from 32 to 104 inches, table widths between 14, 20 and 26 inches, vertical strokes from 26 to 34 inches enables specific tailoring to a wide variety of fields. Features: Workpiece specific fixturing devices Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Cylindrical grinding device Loading and unloading system Specifications: Models: MFP 080 MFP 125 MFP 160 MFP 220 MFP 260 X-axis Table longitundinal travel Feed rate Table Travel 32” 50” 64” 88” 104” (See above) 0...1200” Y-axis Wheelhead vertical travel Feed Rate 26/30/34” 0...200” Z-axis Saddle cross travel Feed rate 14/20/26” 0...200” V-axis Wheelhead dressing Roll width Roll drive 8.3” max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s
Description
The powerful surface and profile grinding machine is modular design which enables creep feed grinding with high stock removal rates as well as precision, profile and surface grinding using the reciprocationg method. An outstanding feature on the are the wear free hydrostatic wrap-around guideways. A Mägerle innovation which proves highest reliability day in day out under toughest conditions. They provide smooth movements, high rigidity, are vibration dampening and grant perfect process safety under high loads. The modular design with table lengths from 32 to 104 inches, table widths between 14, 20 and 26 inches, vertical strokes from 26 to 34 inches enables specific tailoring to a wide variety of fields. Features: Workpiece specific fixturing devices Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Cylindrical grinding device Loading and unloading system Specifications: Models: MFP 080 MFP 125 MFP 160 MFP 220 MFP 260 X-axis Table longitundinal travel Feed rate Table Travel 32” 50” 64” 88” 104” (See above) 0...1200” Y-axis Wheelhead vertical travel Feed Rate 26/30/34” 0...200” Z-axis Saddle cross travel Feed rate 14/20/26” 0...200” V-axis Wheelhead dressing Roll width Roll drive 8.3” max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

Suppliers

Company
Product
Description
Supplier Links
Mägerle - MFP - United Grinding Technologies Inc.
Miamisburg, OH, USA
Mägerle
MFP
Mägerle MFP
The powerful surface and profile grinding machine is modular design which enables creep feed grinding with high stock removal rates as well as precision, profile and surface grinding using the reciprocationg method. An outstanding feature on the are the wear free hydrostatic wrap-around guideways. A Mägerle innovation which proves highest reliability day in day out under toughest conditions. They provide smooth movements, high rigidity, are vibration dampening and grant perfect process safety under high loads. The modular design with table lengths from 32 to 104 inches, table widths between 14, 20 and 26 inches, vertical strokes from 26 to 34 inches enables specific tailoring to a wide variety of fields. Features: Workpiece specific fixturing devices Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical Cylindrical grinding device Loading and unloading system Specifications: Models: MFP 080 MFP 125 MFP 160 MFP 220 MFP 260 X-axis Table longitundinal travel Feed rate Table Travel 32” 50” 64” 88” 104” (See above) 0...1200” Y-axis Wheelhead vertical travel Feed Rate 26/30/34” 0...200” Z-axis Saddle cross travel Feed rate 14/20/26” 0...200” V-axis Wheelhead dressing Roll width Roll drive 8.3” max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

The powerful surface and profile grinding machine is modular design which enables creep feed grinding with high stock removal rates as well as precision, profile and surface grinding using the reciprocationg method. An outstanding feature on the are the wear free hydrostatic wrap-around guideways. A Mägerle innovation which proves highest reliability day in day out under toughest conditions. They provide smooth movements, high rigidity, are vibration dampening and grant perfect process safety under high loads.

The modular design with table lengths from 32 to 104 inches, table widths between 14, 20 and 26 inches, vertical strokes from 26 to 34 inches enables specific tailoring to a wide variety of fields.

Features:

  • Workpiece specific fixturing devices
  • Manual or CNC-controlled indexing units, in single or multi-spindle execution as well as horizontal or vertical
  • Cylindrical grinding device
  • Loading and unloading system

Specifications:

Models:

MFP 080

MFP 125

MFP 160

MFP 220

MFP 260

X-axis

Table longitundinal travel

Feed rate

Table Travel

32”

50”

64”

88”

104”

(See above)

0...1200”

Y-axis
Wheelhead vertical travel

Feed Rate

26/30/34”

0...200”

Z-axis

Saddle cross travel

Feed rate

14/20/26”

0...200”

V-axis Wheelhead dressing

Roll width

Roll drive

8.3”

max. 6000 rpm

Grinding spindle drive

Spindle power

Speed range

Grinding Wheel speeds

33/66/100/133 hp

max. 6000/8000

max 208 ft/s

Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number MFP
Product Name Mägerle
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Studer - S36 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Altaira CNC Grinder - Weldon Solutions
Specs
Type Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details