United Grinding Technologies Inc. Mikrosa KRONOS L

Description
The Mikrosa KRONOS L centerless grinder is designed for processing of large workpieces. It has been designed and equipped for power and volume performances. For example, we are the only manufacturer to provide the grinding spindle with a roller bearing and hydraulic clamping on both sides with a grinding wheel circumferential speed of up to 120 m/s and also a regulating wheel with bearings on both sides. The KRONOS L provides highly flexible possibilities of application thanks to its modular construction and design. The semi-automatic grinding wheel changing system effectively minimises the standstill times. Therefore, small volume production can be produced without any problems on the KRONOS L. Features: 6 CNC-controlled axes enable complex processing Regulating spindle with bearings on both sides Automatic movement of the coolant nozzle to compensate the wear on the grinding wheel with a dressing speed of the regulating wheel of up to 700 RPM, the dressing time is short. The subsidiary times are reduced drastically in this way. Grinding and regulating wheel dresser with a high degree of identical parts for more friendliness in maintenance and service The grinding wheel dresser can be adapted to differing dressing methods by replacing the tool carrier. Specifications: Workpiece Diameter Length, max. 0.2...10" 25.78" Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max Peripheral speed, max 16" x 26" x 8" 5...700 rpm Dressing speed, max 700 rpm
Description
The Mikrosa KRONOS L centerless grinder is designed for processing of large workpieces. It has been designed and equipped for power and volume performances. For example, we are the only manufacturer to provide the grinding spindle with a roller bearing and hydraulic clamping on both sides with a grinding wheel circumferential speed of up to 120 m/s and also a regulating wheel with bearings on both sides. The KRONOS L provides highly flexible possibilities of application thanks to its modular construction and design. The semi-automatic grinding wheel changing system effectively minimises the standstill times. Therefore, small volume production can be produced without any problems on the KRONOS L. Features: 6 CNC-controlled axes enable complex processing Regulating spindle with bearings on both sides Automatic movement of the coolant nozzle to compensate the wear on the grinding wheel with a dressing speed of the regulating wheel of up to 700 RPM, the dressing time is short. The subsidiary times are reduced drastically in this way. Grinding and regulating wheel dresser with a high degree of identical parts for more friendliness in maintenance and service The grinding wheel dresser can be adapted to differing dressing methods by replacing the tool carrier. Specifications: Workpiece Diameter Length, max. 0.2...10" 25.78" Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max Peripheral speed, max 16" x 26" x 8" 5...700 rpm Dressing speed, max 700 rpm

Suppliers

Company
Product
Description
Supplier Links
Mikrosa KRONOS L
The Mikrosa KRONOS L centerless grinder is designed for processing of large workpieces. It has been designed and equipped for power and volume performances. For example, we are the only manufacturer to provide the grinding spindle with a roller bearing and hydraulic clamping on both sides with a grinding wheel circumferential speed of up to 120 m/s and also a regulating wheel with bearings on both sides. The KRONOS L provides highly flexible possibilities of application thanks to its modular construction and design. The semi-automatic grinding wheel changing system effectively minimises the standstill times. Therefore, small volume production can be produced without any problems on the KRONOS L. Features: 6 CNC-controlled axes enable complex processing Regulating spindle with bearings on both sides Automatic movement of the coolant nozzle to compensate the wear on the grinding wheel with a dressing speed of the regulating wheel of up to 700 RPM, the dressing time is short. The subsidiary times are reduced drastically in this way. Grinding and regulating wheel dresser with a high degree of identical parts for more friendliness in maintenance and service The grinding wheel dresser can be adapted to differing dressing methods by replacing the tool carrier. Specifications: Workpiece Diameter Length, max. 0.2...10" 25.78" Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max Peripheral speed, max 16" x 26" x 8" 5...700 rpm Dressing speed, max 700 rpm

The Mikrosa KRONOS L centerless grinder is designed for processing of large workpieces. It has been designed and equipped for power and volume performances. For example, we are the only manufacturer to provide the grinding spindle with a roller bearing and hydraulic clamping on both sides with a grinding wheel circumferential speed of up to 120 m/s and also a regulating wheel with bearings on both sides.

The KRONOS L provides highly flexible possibilities of application thanks to its modular construction and design.
The semi-automatic grinding wheel changing system effectively minimises the standstill times. Therefore, small volume production can be produced without any problems on the KRONOS L.

Features:

  • 6 CNC-controlled axes enable complex processing
  • Regulating spindle with bearings on both sides
  • Automatic movement of the coolant nozzle to compensate the wear on the grinding wheel with a dressing speed of the regulating wheel of up to 700 RPM, the dressing time is short. The subsidiary times are reduced drastically in this way.
  • Grinding and regulating wheel dresser with a high degree of identical parts for more friendliness in maintenance and service
  • The grinding wheel dresser can be adapted to differing dressing methods by replacing the tool carrier.

Specifications:

Workpiece

Diameter

Length, max.

0.2...10"

25.78"

Grinding wheel

D x W x d, max

26" x 26" x 12"
Peripheral speed, max208/396 ft/sec
Spindle drive80/133 hp
Regulating wheel

D x W x d, max

Peripheral speed, max

16" x 26" x 8"

5...700 rpm

Dressing speed, max700 rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number KRONOS L
Product Name Mikrosa
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
EWAG - WS 11 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - Solaris CNC Grinder - Weldon Solutions
Specs
Type Grinder; Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details