United Grinding Technologies Inc. Schaudt CamGrind

Description
The Schaudt CamGrind range of products handle diameters, shoulders, tapers, chamfers, grooves, polygons, polyhedral edges, cams, eccentrics and more with ease – in cyclic manufacturing with other grinding machines or in one clamping. Choose the optimal solution for your requirements, from a compact machine for cams up to 650 mm long to a machine for truck camshafts up to 3,000 Use CBN wheels up to 480 mm in diameter Simple and quick programming of non-round contours using WOP-G Hydrostatic guideways on the X-axis for maximum precision and service life (option) Patented Granitan S 103 mineral cast machine base for optimum vibration damping Optional Speed-Load system automatically changes cams in FOUR seconds from chip to chip Grinding length 400/600/1,000 mm Max. center height 90 mm Workpiece weight 20/25 kg Grinding wheel diameter 400 mm Spindle power 20/25 kW
Description
The Schaudt CamGrind range of products handle diameters, shoulders, tapers, chamfers, grooves, polygons, polyhedral edges, cams, eccentrics and more with ease – in cyclic manufacturing with other grinding machines or in one clamping. Choose the optimal solution for your requirements, from a compact machine for cams up to 650 mm long to a machine for truck camshafts up to 3,000 Use CBN wheels up to 480 mm in diameter Simple and quick programming of non-round contours using WOP-G Hydrostatic guideways on the X-axis for maximum precision and service life (option) Patented Granitan S 103 mineral cast machine base for optimum vibration damping Optional Speed-Load system automatically changes cams in FOUR seconds from chip to chip Grinding length 400/600/1,000 mm Max. center height 90 mm Workpiece weight 20/25 kg Grinding wheel diameter 400 mm Spindle power 20/25 kW

Suppliers

Company
Product
Description
Supplier Links
Schaudt CamGrind
The Schaudt CamGrind range of products handle diameters, shoulders, tapers, chamfers, grooves, polygons, polyhedral edges, cams, eccentrics and more with ease – in cyclic manufacturing with other grinding machines or in one clamping. Choose the optimal solution for your requirements, from a compact machine for cams up to 650 mm long to a machine for truck camshafts up to 3,000 Use CBN wheels up to 480 mm in diameter Simple and quick programming of non-round contours using WOP-G Hydrostatic guideways on the X-axis for maximum precision and service life (option) Patented Granitan S 103 mineral cast machine base for optimum vibration damping Optional Speed-Load system automatically changes cams in FOUR seconds from chip to chip Grinding length 400/600/1,000 mm Max. center height 90 mm Workpiece weight 20/25 kg Grinding wheel diameter 400 mm Spindle power 20/25 kW

The Schaudt CamGrind range of products handle diameters, shoulders, tapers, chamfers, grooves, polygons, polyhedral edges, cams, eccentrics and more with ease – in cyclic manufacturing with other grinding machines or in one clamping.

  • Choose the optimal solution for your requirements, from a compact machine for cams up to 650 mm long to a machine for truck camshafts up to 3,000
  • Use CBN wheels up to 480 mm in diameter
  • Simple and quick programming of non-round contours using WOP-G
  • Hydrostatic guideways on the X-axis for maximum precision and service life (option)
  • Patented Granitan S 103 mineral cast machine base for optimum vibration damping
  • Optional Speed-Load system automatically changes cams in FOUR seconds from chip to chip
Grinding length400/600/1,000 mm
Max. center height90 mm
Workpiece weight20/25 kg
Grinding wheel diameter400 mm
Spindle power20/25 kW
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number CamGrind
Product Name Schaudt
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Single Belt Grinder - BG-30 - LECO Corporation
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details