Kooltronic, Inc. Profile DP17 Air Conditioners KA4C2DP17L

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profile DP17 Air Conditioners - KA4C2DP17L - Kooltronic, Inc.
Pennington, NJ, United States
Profile DP17 Air Conditioners
KA4C2DP17L
Profile DP17 Air Conditioners KA4C2DP17L
The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating, a 17 inch unit height, and a cooling capacity up to 2,000 BTU/H. Baked Powder Finish Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compressor Short Cycle Protector Epoxy-Coated Condenser Coil Heavy-Duty Steel Shell Mounts Internally or Externally NEMA 12 & 3R Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire Power Cord UL/CUL Listed

The Kooltronic Profile Series DP17 Air Conditioners easily mount internally or externally to standard electrical cabinets. Made in the USA, the Profile Series AC units feature a NEMA 12/3R rating, a 17 inch unit height, and a cooling capacity up to 2,000 BTU/H.

  • Baked Powder Finish
  • Built-in Condensate Evaporator
  • CFC-Free Refrigerant
  • Closed-Loop Cooling
  • Compressor Short Cycle Protector
  • Epoxy-Coated Condenser Coil
  • Heavy-Duty Steel Shell
  • Mounts Internally or Externally
  • NEMA 12 & 3R Ratings Maintained (UL50)
  • Programmable Temperature Alarm
  • Programmable Thermostat
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • UL/CUL Listed
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Air Conditioners
Product Number KA4C2DP17L
Product Name Profile DP17 Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Guardian Series DP24 Air Conditioners - K3NA4C3DP24L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 3000 BTU/hr (879 W)
View Details
SlimKool Series SP36 Air Conditioners - KNA4C8SP36L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 8000 BTU/hr (2345 W)
View Details
H5 Top-Mount Air Conditioners - KA4C4.2H5R - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 4200 BTU/hr (1231 W)
View Details
Guardian DP50 NEMA 4 Air Conditioners - K3NA4C14DP50L - Kooltronic, Inc.
Specs
Type Enclosure
Application Industrial
Cooling Capacity 14000 BTU/hr (4103 W)
View Details