Philips Emergency Lighting Compact Fluorescent Emergency Ballasts (FEBs) B84CG

Description
Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting. The emergency ballasts operate most 2- and 4-pin compact lamps, including twin-tube, double twin-tube (quad), triple twin-tube, long compact and 2D lamps, and they are compatible with electronic, standard, energy-saving and dimming AC ballasts, as well as with energy management systems such as occupancy detectors and photo sensors. Philips Bodine compact FEBs are UL Listed for factory or field installation and provide at least 90 minutes of code-required emergency lighting. Operates one 42 W triple twin-tube; Suitable for low mercury lamps Initial Light Output: Up to 1250 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 3.5 W
Description
Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting. The emergency ballasts operate most 2- and 4-pin compact lamps, including twin-tube, double twin-tube (quad), triple twin-tube, long compact and 2D lamps, and they are compatible with electronic, standard, energy-saving and dimming AC ballasts, as well as with energy management systems such as occupancy detectors and photo sensors. Philips Bodine compact FEBs are UL Listed for factory or field installation and provide at least 90 minutes of code-required emergency lighting. Operates one 42 W triple twin-tube; Suitable for low mercury lamps Initial Light Output: Up to 1250 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 3.5 W

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Emergency Ballasts (FEBs) - B84CG - Philips Emergency Lighting
Collierville, TN, USA
Compact Fluorescent Emergency Ballasts (FEBs)
B84CG
Compact Fluorescent Emergency Ballasts (FEBs) B84CG
Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting. The emergency ballasts operate most 2- and 4-pin compact lamps, including twin-tube, double twin-tube (quad), triple twin-tube, long compact and 2D lamps, and they are compatible with electronic, standard, energy-saving and dimming AC ballasts, as well as with energy management systems such as occupancy detectors and photo sensors. Philips Bodine compact FEBs are UL Listed for factory or field installation and provide at least 90 minutes of code-required emergency lighting. Operates one 42 W triple twin-tube; Suitable for low mercury lamps Initial Light Output: Up to 1250 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 3.5 W

Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting.

The emergency ballasts operate most 2- and 4-pin compact lamps, including twin-tube, double twin-tube (quad), triple twin-tube, long compact and 2D lamps, and they are compatible with electronic, standard, energy-saving and dimming AC ballasts, as well as with energy management systems such as occupancy detectors and photo sensors. Philips Bodine compact FEBs are UL Listed for factory or field installation and provide at least 90 minutes of code-required emergency lighting.

Operates one 42 W triple twin-tube;
Suitable for low mercury lamps

Initial Light Output:Up to 1250 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:300 mA
AC Input Power Rating:3.5 W
Supplier's Site
Fluorescent Emergency Ballast - B84CG - Philips Emergency Lighting
Collierville, TN, USA
Fluorescent Emergency Ballast
B84CG
Fluorescent Emergency Ballast B84CG
Because of environmental concerns about mercury and the need to comply with standards set by the Environmental Protection Agency, most lamp manufacturers have reduced the mercury content in their products. However, low mercury lamps, while environmentally responsible, have created challenges to emergency lighting, and the lower the mercury content, the more of a challenge they become. Mercury affects the starting and operating characteristics of lamps in both emergency and normal modes. Philips Emergency Lighting has observed problems such as reduced lumen output and improper color rendering when low mercury compact lamps, paired with fluorescent emergency ballasts, operate in the emergency mode with a DC output. Any emergency ballast that runs a compact lamp with DC could be subject to these issues. In response to problems associated with low mercury compacts and emergency lighting, Philips Emergency Lighting introduced a line of fluorescent emergency ballasts compatible with low mercury lamps. Our green product line makes it easy for buildings to “go green” without compromising emergency lighting requirements. Operates one 42 W triple twin-tube; Suitable for low mercury lamps Initial Light Output: Up to 1250 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 300 mA AC Input Power Rating: 3.5 W

Because of environmental concerns about mercury and the need to comply with standards set by the Environmental Protection Agency, most lamp manufacturers have reduced the mercury content in their products. However, low mercury lamps, while environmentally responsible, have created challenges to emergency lighting, and the lower the mercury content, the more of a challenge they become.

Mercury affects the starting and operating characteristics of lamps in both emergency and normal modes. Philips Emergency Lighting has observed problems such as reduced lumen output and improper color rendering when low mercury compact lamps, paired with fluorescent emergency ballasts, operate in the emergency mode with a DC output. Any emergency ballast that runs a compact lamp with DC could be subject to these issues.

In response to problems associated with low mercury compacts and emergency lighting, Philips Emergency Lighting introduced a line of fluorescent emergency ballasts compatible with low mercury lamps. Our green product line makes it easy for buildings to “go green” without compromising emergency lighting requirements.

Operates one 42 W triple twin-tube; Suitable for low mercury lamps

Initial Light Output:Up to 1250 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:300 mA
AC Input Power Rating:3.5 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B84CG
Product Name Compact Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
T5, T8 EMERGENCY BALLAST ELECTRONIC -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details