Philips Emergency Lighting Universal Input Fluorescent Emergency Ballasts (FEBs) B60LPU

Description
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. One- or two-lamp emergency; Universal input: 120 - 277 VAC, 50 or 60 Hz; End-of-lamp-life compatible; For damp locations Initial Light Output: 350 - 700 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 16.7” x 1.7” x 1.18” Dual Input Voltage: 120 - 277 VAC, 50 or 60 Hz AC Input Current: 40 mA AC Input Power Rating: 3.5 W
Description
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. One- or two-lamp emergency; Universal input: 120 - 277 VAC, 50 or 60 Hz; End-of-lamp-life compatible; For damp locations Initial Light Output: 350 - 700 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 16.7” x 1.7” x 1.18” Dual Input Voltage: 120 - 277 VAC, 50 or 60 Hz AC Input Current: 40 mA AC Input Power Rating: 3.5 W

Suppliers

Company
Product
Description
Supplier Links
Universal Input Fluorescent Emergency Ballasts (FEBs) - B60LPU - Philips Emergency Lighting
Collierville, TN, USA
Universal Input Fluorescent Emergency Ballasts (FEBs)
B60LPU
Universal Input Fluorescent Emergency Ballasts (FEBs) B60LPU
Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications. These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications. Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise. One- or two-lamp emergency; Universal input: 120 - 277 VAC, 50 or 60 Hz; End-of-lamp-life compatible; For damp locations Initial Light Output: 350 - 700 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 16.7” x 1.7” x 1.18” Dual Input Voltage: 120 - 277 VAC, 50 or 60 Hz AC Input Current: 40 mA AC Input Power Rating: 3.5 W

Philips Emergency Lighting’s universal input fluorescent emergency ballasts (FEBs) offer a number of benefits. First, they minimize inventories. Universal input emergency ballasts are suitable for 120 through 277 VAC applications, while standard emergency ballasts are suitable for 120 VAC or 277 VAC applications. The universal FEB thus covers a broader range of applications.

These FEBs also simplify wiring and reduce wiring errors by limiting the number of leads. Universal input emergency ballasts offer only one lead, a black lead. Standard products use a black lead for 120 VAC applications and an orange lead for 277 VAC applications.

Finally, universal FEBs are suitable for use with harsh line conditions. The technology used in Philips Bodine universal input emergency ballasts allows the emergency ballast to operate well in spite of unfavorable line conditions such as high harmonic distortion, line fluctuation and noise.

One- or two-lamp emergency;
Universal input: 120 - 277 VAC, 50 or 60 Hz;
End-of-lamp-life compatible; For damp locations

Initial Light Output:350 - 700 Lumens
Illumination Time:90 Minutes (standard)
Dimensions:16.7” x 1.7” x 1.18”
Dual Input Voltage:120 - 277 VAC, 50 or 60 Hz
AC Input Current:40 mA
AC Input Power Rating:3.5 W
Supplier's Site
Low-Profile Fluorescent Emergency Ballasts (FEBs) - B60LPU - Philips Emergency Lighting
Collierville, TN, USA
Low-Profile Fluorescent Emergency Ballasts (FEBs)
B60LPU
Low-Profile Fluorescent Emergency Ballasts (FEBs) B60LPU
Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation. Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit. One- or two-lamp emergency; Universal input: 120 - 277 VAC, 50 or 60 Hz; End-of-lamp-life compatible; For damp locations Initial Light Output: 350 - 700 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 16.7” x 1.7” x 1.18” Dual Input Voltage: 120 - 277 VAC, 50 or 60 Hz AC Input Current: 40 mA AC Input Power Rating: 3.5 W

Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation.

Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications
LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit.

One- or two-lamp emergency; Universal input: 120 - 277 VAC, 50 or 60 Hz; End-of-lamp-life compatible; For damp locations

Initial Light Output:350 - 700 Lumens
Illumination Time:90 Minutes (standard)
Dimensions:16.7” x 1.7” x 1.18”
Dual Input Voltage:120 - 277 VAC, 50 or 60 Hz
AC Input Current:40 mA
AC Input Power Rating:3.5 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B60LPU
Product Name Universal Input Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
1000w HP SODIUM MULTI-TAP HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 1000 watts
View Details