Philips Emergency Lighting Ballasts for Linear Fluorescent Lamps B50RCT

Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W
Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Ballasts for Linear Fluorescent Lamps - B50RCT - Philips Emergency Lighting
Collierville, TN, USA
Ballasts for Linear Fluorescent Lamps
B50RCT
Ballasts for Linear Fluorescent Lamps B50RCT
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. Remote testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output.

Remote testing; 1- or 2-lamp emergency illumination

Initial Light Output:1100 - 1400
Illumination Time:90 Minutes (standard)
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:320 mA
AC Input Power Rating:4 W
Supplier's Site
Remote Control Test Emergency Ballast - B50RCT - Philips Emergency Lighting
Collierville, TN, USA
Remote Control Test Emergency Ballast
B50RCT
Remote Control Test Emergency Ballast B50RCT
Philips Emergency Lighting’s RCT remote control testing emergency ballasts and RCT retrofit modules provide a simple testing alternative for emergency lighting. By pointing the WHRCT handheld remote control transmitter (sold separately) toward the RCT's infrared receiver and pushing a button, end-users can test emergency ballast operation from up to 32 feet away. Both 30-second and 90-minute tests may be conducted. Remote testing; 1- or 2-lamp emergency illumination Initial Light Output: 1100 - 1400 Illumination Time: 90 Minutes (standard) Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 320 mA AC Input Power Rating: 4 W

Philips Emergency Lighting’s RCT remote control testing emergency ballasts and RCT retrofit modules provide a simple testing alternative for emergency lighting.

By pointing the WHRCT handheld remote control transmitter (sold separately) toward the RCT's infrared receiver and pushing a button, end-users can test emergency ballast operation from up to 32 feet away. Both 30-second and 90-minute tests may be conducted.

Remote testing; 1- or 2-lamp emergency illumination

Initial Light Output:1100 - 1400
Illumination Time:90 Minutes (standard)
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:320 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B50RCT
Product Name Ballasts for Linear Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballast for 1 or 2 26W CFL 120-277 SUPERIOR LIFE® - 70183 - Premium Quality Lighting
Specs
Lamp Type CFL Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 26 watts
View Details
Ballasts - SKEU322H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details