Philips Emergency Lighting Low-Profile Fluorescent Emergency Ballasts (FEBs) B50LP

Description
Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation. Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit. Specification grade; High lumen, low profile End-of-lamp-life compatible Initial Light Output: 750 - 1300 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 21.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 4 W
Description
Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation. Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit. Specification grade; High lumen, low profile End-of-lamp-life compatible Initial Light Output: 750 - 1300 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 21.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Fluorescent Emergency Ballasts (FEBs) - B50LP - Philips Emergency Lighting
Collierville, TN, USA
Low-Profile Fluorescent Emergency Ballasts (FEBs)
B50LP
Low-Profile Fluorescent Emergency Ballasts (FEBs) B50LP
Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation. Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit. Specification grade; High lumen, low profile End-of-lamp-life compatible Initial Light Output: 750 - 1300 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 21.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 4 W

Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal for pendant, cove, recessed indirect/direct, surface-mount, low-profile linear and other space-limited lighting applications. LP Series emergency ballasts can be mounted with a slim AC ballast inside the ballast channel and are UL Listed for factory or field installation.

Ideal for Office, Hospitality, Healthcare, Educational & Retail Applications
LP emergency ballast dimensions allow ballast channel installation into space-limited fixtures. Low heights and narrow widths permit LPs to be paired with newer electronic AC ballasts. Because LPs are inconspicuous, they preserve the fixture/room aesthetics as was originally designed while also reducing the likelihood of vandalism to the emergency lighting unit.

Specification grade; High lumen, low profile End-of-lamp-life compatible

Initial Light Output:750 - 1300 Lumens
Illumination Time:90 Minutes (standard)
Dimensions:21.5" L x 1.18" W x 1.18" H
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:200 mA
AC Input Power Rating:4 W
Supplier's Site
Damp Location Fluorescent Emergency Ballasts (FEBs) - B50LP - Philips Emergency Lighting
Collierville, TN, USA
Damp Location Fluorescent Emergency Ballasts (FEBs)
B50LP
Damp Location Fluorescent Emergency Ballasts (FEBs) B50LP
Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C). Specification grade; High lumen, low profile, End-of-lamp-life compatible Initial Light Output: 750 - 1300 Lumens Illumination Time: 90 Minutes (standard) Dimensions: 21.5" L x 1.18" W x 1.18" H Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 200 mA AC Input Power Rating: 4 W

Because the path of egress may include partially protected exterior locations (e.g., canopies, stairwells, walkways, parking garages) and interior areas (e.g., basements, warehouses, storage facilities) exposed to moderate amounts of moisture, emergency lighting must accommodate damp conditions. Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F (0° C and 50° C).

Specification grade; High lumen, low profile, End-of-lamp-life compatible

Initial Light Output:750 - 1300 Lumens
Illumination Time:90 Minutes (standard)
Dimensions:21.5" L x 1.18" W x 1.18" H
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:200 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B50LP
Product Name Low-Profile Fluorescent Emergency Ballasts (FEBs)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QHE-4X32T8/UNV-ISN-SC/49857 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T8
View Details
1000w MH 480v PULSE START HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details