Radiant Vision Systems ProMetric® I61: 61-Megapixel Imaging Colorimeter IC-PMI61

Description
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable pixel-level measurements of displays (LCD, OLED), inter- and intra-character luminance measurements on backlit keyboards and panels, and accurate measurements of LED luminance and color in luminaires or large LED arrays. ProMetric I Family ProMetric I contains Smart Technology™ features that simplify operation and provide more accurate measurement results. For example, the electronically controlled focus and aperture setting provides calibrated measurements over a wide range of working distances and field of view. This greatly simplifies measurement set up and allows fully-automated remote configuration of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I61 uses a scientific-grade, 61-megapixel (9568 x 6380) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with Smart Calibration™ for a wide range of distance and aperture settings Radiant Vision Systems ProMetric Software for light analysis and camera control Works seamlessly with Radiant Vision Systems TrueTest automated visual inspection systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProMetric® I61: 61-Megapixel Imaging Colorimeter - IC-PMI61 - Radiant Vision Systems
Redmond, WA, United States
ProMetric® I61: 61-Megapixel Imaging Colorimeter
IC-PMI61
ProMetric® I61: 61-Megapixel Imaging Colorimeter IC-PMI61
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable pixel-level measurements of displays (LCD, OLED), inter- and intra-character luminance measurements on backlit keyboards and panels, and accurate measurements of LED luminance and color in luminaires or large LED arrays. ProMetric I Family ProMetric I contains Smart Technology™ features that simplify operation and provide more accurate measurement results. For example, the electronically controlled focus and aperture setting provides calibrated measurements over a wide range of working distances and field of view. This greatly simplifies measurement set up and allows fully-automated remote configuration of your production test systems. High-Resolution, Scientific-Grade Sensors The ProMetric I61 uses a scientific-grade, 61-megapixel (9568 x 6380) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements. Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with Smart Calibration™ for a wide range of distance and aperture settings Radiant Vision Systems ProMetric Software for light analysis and camera control Works seamlessly with Radiant Vision Systems TrueTest automated visual inspection systems

The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters

ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection.
ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable pixel-level measurements of displays (LCD, OLED), inter- and intra-character luminance measurements on backlit keyboards and panels, and accurate measurements of LED luminance and color in luminaires or large LED arrays.

ProMetric I Family

ProMetric I contains Smart Technology™ features that simplify operation and provide more accurate measurement results. For example, the electronically controlled focus and aperture setting provides calibrated measurements over a wide range of working distances and field of view. This greatly simplifies measurement set up and allows fully-automated remote configuration of your production test systems.

High-Resolution, Scientific-Grade Sensors

The ProMetric I61 uses a scientific-grade, 61-megapixel (9568 x 6380) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements.

Purpose-Built for High-Speed Manufacturing

  • High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range
  • CIE-matched color filters and neutral density filters, closely matches human visual perception
  • Multiple lens choices with Smart Calibration™ for a wide range of distance and aperture settings
  • Radiant Vision Systems ProMetric Software for light analysis and camera control
  • Works seamlessly with Radiant Vision Systems TrueTest automated visual inspection systems
Supplier's Site Datasheet

Technical Specifications

  Radiant Vision Systems
Product Category Color Meters and Appearance Instruments
Product Number IC-PMI61
Product Name ProMetric® I61: 61-Megapixel Imaging Colorimeter
Property Measured Color
Unlock Full Specs
to access all available technical data

Similar Products

XRE Lens AR/VR Test Solution with Electronic Focus - XRE Lens - Radiant Vision Systems
Specs
Property Measured Color
Application Light and color measurement for near-eye displays (NED) in headsets
View Details
ProMetric® Y61: 61-Megapixel Imaging Photometer - IP-PMY61 - Radiant Vision Systems
Specs
Property Measured Color
Application Production, Display Testing, Pixel-level Measurement, Advanced Vision
Remote Interface Computer Interface; 10 Gigabit Ethernet (10 GigE)
View Details
ProMetric® I2: 2-Megapixel Imaging Colorimeter - IC-PMI2 - Radiant Vision Systems
Specs
Property Measured Color
Application High-volume manufacturing of FPDs, illuminated keyboards and lighting products
Measurement Scale CIELAB
View Details
Microscope Lens for Display Pixels and Small Features - Microscope Lens - Radiant Vision Systems
Specs
Property Measured Color
Features Portable
User Interface Digital
View Details