Konica Minolta Sensing Americas, Inc. Spectrophotometer CS-3000

Description
The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of displays and other light sources. The new CS-3000 series offers high-speed display measurement from jet-black to dazzling with guaranteed accuracy. Even at low luminance levels, the CS-3000 series enables precise noise-suppressed measurement over the entire measurement wavelength range with half-width values of 5 nm or less, as recommended by CIE (CIE 122-1996). In addition to CIE 1931 xy chromaticity, the CS-3000 series can guarantee accuracy at u’v’ in the CIE 1976 UCS chromaticity diagram. Wide dynamic range of measurement (CS-3000 HDR) Today modern displays constantly evolve and provide even more vivid and higher-quality output. To meet the measurement needs of these advanced devices, model CS-3000 HDR enables precise measurement at the 1° measurement angle often used in standard value measurements. The CS-3000 HDR supports a wide dynamic range spanning ultra-low to high luminance levels. In addition to the LCD and OLED types commonly used today, it can measure standard values in HDR displays that use micro- or mini-LEDs. Luminance range with guaranteed accuracy (for luminance measurement at 1° measurement angle): 0.0001 to 100,000 cd/m2 Faster measurement time In quality assurance and control of displays, reducing the measurement time in R&D and production sites significantly improves work efficiency. The CS-3000HDR and CS-3000 feature the Super-Fast mode, which performs calculations faster than the conventional Fast mode. This Super-Fast mode can substantially reduce the time, such as the gamma measurement time, one of the display calibration items, to 25% or less of the time needed with conventional equipment. Automatic measurement system The CS-3000 series enables the user to select the measurement angle setting from 1°, 0.2°, and 0.1°. The CS-3000HDR and CS-3000 can be used in a fully automatic measurement system by power-switching communication commands. This helps improve work efficiency at display development and production sites. The minimum measurement diameter is φ0.5 mm, while an optional close-up lens enables measurement of φ0.1 mm. This supports measuring light sources in tiny areas, such as instrument panels for vehicles and aircraft and indicators for car audio systems and general displays. Features Eligible for ISO 17025 Certification Complete data agreement with CS 2000/A which widely used as standard instrument New high speed measurement modes and INTELLIGENT DARK for shorten time DUT frequency detection for high speed and stable measurement Shorter measurement time on NORMAL speed mode Accuracy guarantee on super low luminance measurement HDR high luminance measurement ability with 1 degree measuring angle Motorized measurement angle switching for full automated system up
Request a Quote
Description
The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of displays and other light sources. The new CS-3000 series offers high-speed display measurement from jet-black to dazzling with guaranteed accuracy. Even at low luminance levels, the CS-3000 series enables precise noise-suppressed measurement over the entire measurement wavelength range with half-width values of 5 nm or less, as recommended by CIE (CIE 122-1996). In addition to CIE 1931 xy chromaticity, the CS-3000 series can guarantee accuracy at u’v’ in the CIE 1976 UCS chromaticity diagram. Wide dynamic range of measurement (CS-3000 HDR) Today modern displays constantly evolve and provide even more vivid and higher-quality output. To meet the measurement needs of these advanced devices, model CS-3000 HDR enables precise measurement at the 1° measurement angle often used in standard value measurements. The CS-3000 HDR supports a wide dynamic range spanning ultra-low to high luminance levels. In addition to the LCD and OLED types commonly used today, it can measure standard values in HDR displays that use micro- or mini-LEDs. Luminance range with guaranteed accuracy (for luminance measurement at 1° measurement angle): 0.0001 to 100,000 cd/m2 Faster measurement time In quality assurance and control of displays, reducing the measurement time in R&D and production sites significantly improves work efficiency. The CS-3000HDR and CS-3000 feature the Super-Fast mode, which performs calculations faster than the conventional Fast mode. This Super-Fast mode can substantially reduce the time, such as the gamma measurement time, one of the display calibration items, to 25% or less of the time needed with conventional equipment. Automatic measurement system The CS-3000 series enables the user to select the measurement angle setting from 1°, 0.2°, and 0.1°. The CS-3000HDR and CS-3000 can be used in a fully automatic measurement system by power-switching communication commands. This helps improve work efficiency at display development and production sites. The minimum measurement diameter is φ0.5 mm, while an optional close-up lens enables measurement of φ0.1 mm. This supports measuring light sources in tiny areas, such as instrument panels for vehicles and aircraft and indicators for car audio systems and general displays. Features Eligible for ISO 17025 Certification Complete data agreement with CS 2000/A which widely used as standard instrument New high speed measurement modes and INTELLIGENT DARK for shorten time DUT frequency detection for high speed and stable measurement Shorter measurement time on NORMAL speed mode Accuracy guarantee on super low luminance measurement HDR high luminance measurement ability with 1 degree measuring angle Motorized measurement angle switching for full automated system up
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS-3000 is a spectroradiometer for precise measurement of displays and light sources, with a luminance range of 0.0005 to 5,000 cd/m² at 1°. It supports measurement angles of 1°, 0.2°, and 0.1°, with minimum diameters of 0.5 mm, 0.2 mm, and 0.1 mm using the optional closeup lens. It features the Intelligent Dark function to eliminate dark value measurement, reducing measurement time to as low as 0.041 seconds. Chromaticity accuracy is ±0.0015 in x and ±0.001 in y at 0.05 cd/m², with support for CIE 1931, CIE 1976 u'v', and CIE 170-2:2015. It includes USB 2.0 and RS-232C interfaces, powered angle switching, and emission frequency detection. The unit measures 158 × 262 × 392 mm, weighs 7.0 kg, and operates from 5 to 30°C with 80% RH max.

Datasheet Summary
Powered by GS/AI

The CS-3000 is a spectroradiometer for precise measurement of displays and light sources, with a luminance range of 0.0005 to 5,000 cd/m² at 1°. It supports measurement angles of 1°, 0.2°, and 0.1°, with minimum diameters of 0.5 mm, 0.2 mm, and 0.1 mm using the optional closeup lens. It features the Intelligent Dark function to eliminate dark value measurement, reducing measurement time to as low as 0.041 seconds. Chromaticity accuracy is ±0.0015 in x and ±0.001 in y at 0.05 cd/m², with support for CIE 1931, CIE 1976 u'v', and CIE 170-2:2015. It includes USB 2.0 and RS-232C interfaces, powered angle switching, and emission frequency detection. The unit measures 158 × 262 × 392 mm, weighs 7.0 kg, and operates from 5 to 30°C with 80% RH max.

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer - CS-3000 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Spectrophotometer
CS-3000
Spectrophotometer CS-3000
The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of displays and other light sources. The new CS-3000 series offers high-speed display measurement from jet-black to dazzling with guaranteed accuracy. Even at low luminance levels, the CS-3000 series enables precise noise-suppressed measurement over the entire measurement wavelength range with half-width values of 5 nm or less, as recommended by CIE (CIE 122-1996). In addition to CIE 1931 xy chromaticity, the CS-3000 series can guarantee accuracy at u’v’ in the CIE 1976 UCS chromaticity diagram. Wide dynamic range of measurement (CS-3000 HDR) Today modern displays constantly evolve and provide even more vivid and higher-quality output. To meet the measurement needs of these advanced devices, model CS-3000 HDR enables precise measurement at the 1° measurement angle often used in standard value measurements. The CS-3000 HDR supports a wide dynamic range spanning ultra-low to high luminance levels. In addition to the LCD and OLED types commonly used today, it can measure standard values in HDR displays that use micro- or mini-LEDs. Luminance range with guaranteed accuracy (for luminance measurement at 1° measurement angle): 0.0001 to 100,000 cd/m2 Faster measurement time In quality assurance and control of displays, reducing the measurement time in R&D and production sites significantly improves work efficiency. The CS-3000HDR and CS-3000 feature the Super-Fast mode, which performs calculations faster than the conventional Fast mode. This Super-Fast mode can substantially reduce the time, such as the gamma measurement time, one of the display calibration items, to 25% or less of the time needed with conventional equipment. Automatic measurement system The CS-3000 series enables the user to select the measurement angle setting from 1°, 0.2°, and 0.1°. The CS-3000HDR and CS-3000 can be used in a fully automatic measurement system by power-switching communication commands. This helps improve work efficiency at display development and production sites. The minimum measurement diameter is φ0.5 mm, while an optional close-up lens enables measurement of φ0.1 mm. This supports measuring light sources in tiny areas, such as instrument panels for vehicles and aircraft and indicators for car audio systems and general displays. Features Eligible for ISO 17025 Certification Complete data agreement with CS 2000/A which widely used as standard instrument New high speed measurement modes and INTELLIGENT DARK for shorten time DUT frequency detection for high speed and stable measurement Shorter measurement time on NORMAL speed mode Accuracy guarantee on super low luminance measurement HDR high luminance measurement ability with 1 degree measuring angle Motorized measurement angle switching for full automated system up

The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of displays and other light sources.

The new CS-3000 series offers high-speed display measurement from jet-black to dazzling with guaranteed accuracy. Even at low luminance levels, the CS-3000 series enables precise noise-suppressed measurement over the entire measurement wavelength range with half-width values of 5 nm or less, as recommended by CIE (CIE 122-1996). In addition to CIE 1931 xy chromaticity, the CS-3000 series can guarantee accuracy at u’v’ in the CIE 1976 UCS chromaticity diagram.

Wide dynamic range of measurement (CS-3000 HDR)

Today modern displays constantly evolve and provide even more vivid and higher-quality output. To meet the measurement needs of these advanced devices, model CS-3000 HDR enables precise measurement at the 1° measurement angle often used in standard value measurements. The CS-3000 HDR supports a wide dynamic range spanning ultra-low to high luminance levels. In addition to the LCD and OLED types commonly used today, it can measure standard values in HDR displays that use micro- or mini-LEDs. Luminance range with guaranteed accuracy (for luminance measurement at 1° measurement angle): 0.0001 to 100,000 cd/m2

Faster measurement time

In quality assurance and control of displays, reducing the measurement time in R&D and production sites significantly improves work efficiency. The CS-3000HDR and CS-3000 feature the Super-Fast mode, which performs calculations faster than the conventional Fast mode. This Super-Fast mode can substantially reduce the time, such as the gamma measurement time, one of the display calibration items, to 25% or less of the time needed with conventional equipment.

Automatic measurement system

The CS-3000 series enables the user to select the measurement angle setting from 1°, 0.2°, and 0.1°. The CS-3000HDR and CS-3000 can be used in a fully automatic measurement system by power-switching communication commands. This helps improve work efficiency at display development and production sites.
The minimum measurement diameter is φ0.5 mm, while an optional close-up lens enables measurement of φ0.1 mm. This supports measuring light sources in tiny areas, such as instrument panels for vehicles and aircraft and indicators for car audio systems and general displays.

Features

  • Eligible for ISO 17025 Certification
  • Complete data agreement with CS 2000/A which widely used as standard instrument
  • New high speed measurement modes and INTELLIGENT DARK for shorten time
  • DUT frequency detection for high speed and stable measurement
  • Shorter measurement time on NORMAL speed mode
  • Accuracy guarantee on super low luminance measurement
  • HDR high luminance measurement ability with 1 degree measuring angle
  • Motorized measurement angle switching for full automated system up
Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CS-3000
Product Name Spectrophotometer
Property Measured Color
Application TV and smartphone displays; microdisplays
Instrument Type Spectrophotometer
Instrument Dimensions 158 x 262 x 392 mm
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Goniometer - DMS 201 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Instrument Type Spectrophotometer
Features Application Software
View Details
Gloss meter - Rhopoint IQ-S 20°/60°/85° - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Gloss; Haze; RIQ
User Interface Digital
Display Type Digital Numerical Display
View Details
Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measure both luminance and chromaticity with high accuracy.
Measurement Scale XYZ
View Details
Chroma Meter Difference with Colorimeter - CR-410 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Chroma
Application color of objects, particularly with textured, uneven surface conditions
Measurement Scale Hunter L, a, b; cE*CMC
View Details