Koike Aronson/Ransome, Inc. Minigraph Plasma Cutting Machine

Description
Rugged, easy to assemble, aluminum extruded frame and electrical enclosure • 4 ft. and 5 ft. of cut width • 4, 8, and 10 ft. of cut length • Dual side drive gantry • Cutting/Rapid speed 0 - 800 IPM • 1/2 in. maximum plate thickness • CAD/CAM Software • Auto torch height control with arc voltage feedback • Industrial Computer & Monitor • Easy to read step by step manuals • Air plasma only
Datasheet
Description
Rugged, easy to assemble, aluminum extruded frame and electrical enclosure • 4 ft. and 5 ft. of cut width • 4, 8, and 10 ft. of cut length • Dual side drive gantry • Cutting/Rapid speed 0 - 800 IPM • 1/2 in. maximum plate thickness • CAD/CAM Software • Auto torch height control with arc voltage feedback • Industrial Computer & Monitor • Easy to read step by step manuals • Air plasma only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged, easy to assemble, aluminum extruded frame and electrical enclosure • 4 ft. and 5 ft. of cut width • 4, 8, and 10 ft. of cut length • Dual side drive gantry • Cutting/Rapid speed 0 - 800 IPM • 1/2 in. maximum plate thickness • CAD/CAM Software • Auto torch height control with arc voltage feedback • Industrial Computer & Monitor • Easy to read step by step manuals • Air plasma only

Rugged, easy to assemble, aluminum extruded
frame and electrical enclosure
• 4 ft. and 5 ft. of cut width
• 4, 8, and 10 ft. of cut length
• Dual side drive gantry
• Cutting/Rapid speed 0 - 800 IPM
• 1/2 in. maximum plate thickness
• CAD/CAM Software
• Auto torch height control with
arc voltage feedback
• Industrial Computer & Monitor
• Easy to read step by step manuals
• Air plasma only

Supplier's Site Datasheet

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Plasma Cutting Equipment
Product Number Minigraph Plasma Cutting Machine
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Plasma Cutters - Tomahawk® - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Equipment Type Complete System
View Details
UNI-BUG III - UNI-2700 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage 115/120V_60Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details