SP5965-46 -- SHOWER DOORS
Sterling Plumbing
Shower Doors
SP5965-46
Description
Framed style has metal on all edges of the glass
Reversable top track and towel bar
Fits Sterling Unit, Advantage 48" Shower, Series 6203 only
Description
Framed style has metal on all edges of the glass
Reversable top track and towel bar
Fits Sterling Unit, Advantage 48" Shower, Series 6203 only
Suppliers
Framed style has metal on all edges of the glass
Reversable top track and towel bar
Fits Sterling Unit, Advantage 48" Shower, Series 6203 only
- Framed style has metal on all edges of the glass
- Reversable top track and towel bar
- Fits Sterling Unit, Advantage 48" Shower, Series 6203 only
Supplier's Site
Technical Specifications
|
Product Category
|
Doors |
|
Product Number
|
SP5965-46 |
|
Product Name
|
Shower Doors |
|
Type
|
Shower
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior Doors
Material
Steel; Wood
View Details
Width
11.81 inch (300 mm)
Height
2.88 inch (73.02 mm)
Material
StainlessSteel; 304 Stainless Steel
View Details