Sterling Plumbing Bath & Shower Combination Performa: 71040110

Description
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Caulk is required in both vertical and horizontal wall seams to finish installation Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Acrylic towel bar included on back wall Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Caulk is required in both vertical and horizontal wall seams to finish installation Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Acrylic towel bar included on back wall Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Performa: 71040110 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Performa: 71040110
Bath & Shower Combination Performa: 71040110
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Caulk is required in both vertical and horizontal wall seams to finish installation Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Acrylic towel bar included on back wall Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Caulk is required in both vertical and horizontal wall seams to finish installation
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Acrylic towel bar included on back wall
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Performa: 71040110
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data