Sterling Plumbing Sink Maxeen: SC3322DBG-U

Description
The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of colors, and with unequal double-basins, it can accommodate items of any size. Made of solid Vikrell material with color molded throughout 8-3/8" Basin depth 3-1/2" Drain opening Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Deep, double basins make this sink ideal for handwashing dishes
Datasheet
Description
The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of colors, and with unequal double-basins, it can accommodate items of any size. Made of solid Vikrell material with color molded throughout 8-3/8" Basin depth 3-1/2" Drain opening Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Deep, double basins make this sink ideal for handwashing dishes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of colors, and with unequal double-basins, it can accommodate items of any size. Made of solid Vikrell material with color molded throughout 8-3/8" Basin depth 3-1/2" Drain opening Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Deep, double basins make this sink ideal for handwashing dishes

The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of colors, and with unequal double-basins, it can accommodate items of any size.

  • Made of solid Vikrell material with color molded throughout
  • 8-3/8" Basin depth
  • 3-1/2" Drain opening
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Deep, double basins make this sink ideal for handwashing dishes
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Sinks (washbasins)
Product Number Maxeen: SC3322DBG-U
Product Name Sink
Unlock Full Specs
to access all available technical data

Similar Products