Sterling Plumbing Toilet Rockton: 402088

Description
The Rockton toilet with Dual Force technology delivers precision engineered performance and meets strict water conservation standards, providing years of trouble-free operation. The geometric tank design echoes contemporary style in any bath or powder room. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Datasheet
Description
The Rockton toilet with Dual Force technology delivers precision engineered performance and meets strict water conservation standards, providing years of trouble-free operation. The geometric tank design echoes contemporary style in any bath or powder room. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Rockton toilet with Dual Force technology delivers precision engineered performance and meets strict water conservation standards, providing years of trouble-free operation. The geometric tank design echoes contemporary style in any bath or powder room. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program

The Rockton toilet with Dual Force technology delivers precision engineered performance and meets strict water conservation standards, providing years of trouble-free operation. The geometric tank design echoes contemporary style in any bath or powder room.

  • Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste
  • Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option
  • Two-button actuator provides easy-to-use flushing options
  • Crafted of Grade A vitrous china to provide a durable, non-porous product with a hard, glossy finish
  • A sanitary guard helps prevent liquid from getting under the tank
  • Elongated bowl has an extended rim length for comfortable use by adults
  • Leadership in Energy and Environmental Design (LEED) compliant
  • Meets strict flushing performance guildlines established by the EPA (Environmental Protection Agency) Water Sense Program
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Rockton: 402088
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products