Sterling Plumbing Bath & Shower Combination Ensemble: 76120110

Description
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet
Description
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 76120110 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 76120110
Bath & Shower Combination Ensemble: 76120110
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water

Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support.

  • Slightly narrower for tighter spaces
  • Designed with an 18" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround with ample storage shelves
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance
  • Pre-installed whirlpool pump - ready to connect to water
  • Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance
  • Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 76120110
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data