Sterling Plumbing Bath & Shower Combination Ensemble: 71220128

Description
Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories. Slightly narrower for tighter spaces Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with a smooth, contemporary look, featuring integrated storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories. Slightly narrower for tighter spaces Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with a smooth, contemporary look, featuring integrated storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71220128 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71220128
Bath & Shower Combination Ensemble: 71220128
Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories. Slightly narrower for tighter spaces Designed with a 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with a smooth, contemporary look, featuring integrated storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories.

  • Slightly narrower for tighter spaces
  • Designed with a 20" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Curve wall with a smooth, contemporary look, featuring integrated storage shelves
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Includes age in place factory installed backers for later grab bar installation
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71220128
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data