Sterling Plumbing Bath & Shower Combination Ensemble: 71110119

Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Datasheet
Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71110119 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71110119
Bath & Shower Combination Ensemble: 71110119
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection

Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips.

  • Slightly wider for added comfort
  • Designed with a 16" apron with removable front access panel
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic tile wall surround features molded-in shelves for generous storage space
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Factory-installed, three inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71110119
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data