Sterling Plumbing Bath & Shower Combination Accord: 76240110

Description
Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design with four integrated and recessed corner shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams
Datasheet
Description
Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design with four integrated and recessed corner shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 76240110 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 76240110
Bath & Shower Combination Accord: 76240110
Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design with four integrated and recessed corner shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams

Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Smooth wall design with four integrated and recessed corner shelves for generous storage space
  • Adjustable flow control jets
  • Pre-installed whirlpool pump - ready to connect to water
  • Integral apron with removable access panel
  • No caulking required in the seams
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 76240110
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data