Sterling Plumbing Bath & Shower Combination Accord: 76140120

Description
Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular design and integral apron with removeable access panel make for easy installation and access. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams
Datasheet
Description
Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular design and integral apron with removeable access panel make for easy installation and access. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 76140120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 76140120
Bath & Shower Combination Accord: 76140120
Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular design and integral apron with removeable access panel make for easy installation and access. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space Adjustable flow control jets Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel No caulking required in the seams

Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular design and integral apron with removeable access panel make for easy installation and access.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Realistic tile wall surround features molded in shelves for generous storage space
  • Adjustable flow control jets
  • Pre-installed whirlpool pump - ready to connect to water
  • Integral apron with removable access panel
  • No caulking required in the seams
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 76140120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data