Sterling Plumbing Bath & Shower Combination Accord: 71240116

Description
Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar and seat installation. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features molded in shelves for generous storage space No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Datasheet
Description
Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar and seat installation. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features molded in shelves for generous storage space No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 71240116 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 71240116
Bath & Shower Combination Accord: 71240116
Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar and seat installation. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features molded in shelves for generous storage space No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act

Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar and seat installation.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Smooth wall design features molded in shelves for generous storage space
  • No caulking required in the seams
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
  • ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 71240116
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data