Sterling Plumbing Bath & Shower Combination Accord: 71160110

Description
When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Designed with an 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An qudible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Designed with an 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An qudible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 71160110 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 71160110
Bath & Shower Combination Accord: 71160110
When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Designed with an 20" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An qudible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation.

  • Designed with an 20" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Geometric backwall design adds visual interest while easy to clean
  • Rounded interior space provides more room for the bather
  • Abundant, recessed storage reduces the visual clutter
  • "Snap" together installation. An qudible click lets you know when the walls are properly installed
  • No caulking required in the seams
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 71160110
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data