Sterling Plumbing Bath & Shower Combination Accord: 71140112

Description
Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation hassles of a true tiled in environment. Coupled with ample storage and caukless seams, the four piece modular unit has everything a modern bath/shower needs. Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation hassles of a true tiled in environment. Coupled with ample storage and caukless seams, the four piece modular unit has everything a modern bath/shower needs. Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 71140112 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 71140112
Bath & Shower Combination Accord: 71140112
Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation hassles of a true tiled in environment. Coupled with ample storage and caukless seams, the four piece modular unit has everything a modern bath/shower needs. Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Realistic tile wall surround features molded in shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation hassles of a true tiled in environment. Coupled with ample storage and caukless seams, the four piece modular unit has everything a modern bath/shower needs.

  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Realistic tile wall surround features molded in shelves for generous storage space
  • No caulking required in the seams
  • 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 71140112
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data