Sterling Plumbing Bath & Shower Combination Acclaim: 71090126

Description
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Datasheet
Description
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Acclaim: 71090126 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Acclaim: 71090126
Bath & Shower Combination Acclaim: 71090126
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act

Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space.

  • Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation)
  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • The large deck area is great for storing toiletries
  • Includes age in place factory installed backers for later grab bar installation
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
  • ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Acclaim: 71090126
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data