Sterling Plumbing Bath & Shower Combination Acclaim: 71090120

Description
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Acclaim: 71090120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Acclaim: 71090120
Bath & Shower Combination Acclaim: 71090120
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space. Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation) Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean The large deck area is great for storing toiletries Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A built in shelf provides extra storage space.

  • Wall surround features molded-in back wall shelving and an arch-like design for visual appeal (walls are required to complete installation)
  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • The large deck area is great for storing toiletries
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Acclaim: 71090120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data