Sterling Plumbing Finesse Shower Door 5485-48

Description
From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. By-pass shower door Nickel frame finish Smooth, quiet operation Includes two towel bars
Description
From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. By-pass shower door Nickel frame finish Smooth, quiet operation Includes two towel bars

Suppliers

Company
Product
Description
Supplier Links
Finesse Shower Door - 5485-48 - Sterling Plumbing
Kohler, WI, USA
Finesse Shower Door
5485-48
Finesse Shower Door 5485-48
From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. By-pass shower door Nickel frame finish Smooth, quiet operation Includes two towel bars

From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance.

  • CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors.
  • By-pass shower door
  • Nickel frame finish
  • Smooth, quiet operation
  • Includes two towel bars
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 5485-48
Product Name Finesse Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Gortite® Fire Hose Bed Covers -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Application Industrial
Type RollUp
Width 86 to 224 inch (2184 to 5690 mm)
View Details
PVC Magna Impact Doors - ID-MAG-BP - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Garage; Interior Doors
Type Impact
Width 60 to 120 inch (1524 to 3048 mm)
View Details