Sterling Plumbing Finesse Shower Door 5375EZ-57

Description
Add a modern touch to your bathroom in just minutes with the Finesse By-pass Shower Door. The sleek, frameless design provides contemporary style, while the Quick Install Technology makes installation fast and simple. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. With Quick Install Technology, this door can be installed in less than 15 minutes No cutting or drilling required Frameless style minimizes framing around the glass Interior and exterior towel bars Limited 5-year warranty
Description
Add a modern touch to your bathroom in just minutes with the Finesse By-pass Shower Door. The sleek, frameless design provides contemporary style, while the Quick Install Technology makes installation fast and simple. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. With Quick Install Technology, this door can be installed in less than 15 minutes No cutting or drilling required Frameless style minimizes framing around the glass Interior and exterior towel bars Limited 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Finesse Shower Door - 5375EZ-57 - Sterling Plumbing
Kohler, WI, USA
Finesse Shower Door
5375EZ-57
Finesse Shower Door 5375EZ-57
Add a modern touch to your bathroom in just minutes with the Finesse By-pass Shower Door. The sleek, frameless design provides contemporary style, while the Quick Install Technology makes installation fast and simple. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. With Quick Install Technology, this door can be installed in less than 15 minutes No cutting or drilling required Frameless style minimizes framing around the glass Interior and exterior towel bars Limited 5-year warranty

Add a modern touch to your bathroom in just minutes with the Finesse By-pass Shower Door. The sleek, frameless design provides contemporary style, while the Quick Install Technology makes installation fast and simple.

  • CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors.
  • With Quick Install Technology, this door can be installed in less than 15 minutes
  • No cutting or drilling required
  • Frameless style minimizes framing around the glass
  • Interior and exterior towel bars
  • Limited 5-year warranty
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 5375EZ-57
Product Name Finesse Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
PVC SWING DOORS - HS251010SO - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Application Commercial
Type PVC SWING DOORS
Width 120 inch (3048 mm)
View Details
Finesse Shower Door - SP5475-57 - Sterling Plumbing
Specs
Type Shower
View Details