Sterling Plumbing Vista Pivot Shower Door 1535D-42

Description
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our larger pivot doors w/ in-line panel Door swings outward Full-length magnetic door latch Maximum 3-1/2" width adjustability For right-side or left-side opening
Description
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our larger pivot doors w/ in-line panel Door swings outward Full-length magnetic door latch Maximum 3-1/2" width adjustability For right-side or left-side opening

Suppliers

Company
Product
Description
Supplier Links
Vista Pivot Shower Door - 1535D-42 - Sterling Plumbing
Kohler, WI, USA
Vista Pivot Shower Door
1535D-42
Vista Pivot Shower Door 1535D-42
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our larger pivot doors w/ in-line panel Door swings outward Full-length magnetic door latch Maximum 3-1/2" width adjustability For right-side or left-side opening

The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options.

  • One of our larger pivot doors w/ in-line panel
  • Door swings outward
  • Full-length magnetic door latch
  • Maximum 3-1/2" width adjustability
  • For right-side or left-side opening
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 1535D-42
Product Name Vista Pivot Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID WITH SOFT CLOSE - AD-KH015-HL - AD-KH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
SMACNA Cam Access Door - ADC22 - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 6 to 24 inch (152 to 610 mm)
View Details
Accordian Style Strip Door Standard - TMIACC Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Accordion; Strip; 67% Overlap
Width 96 to 168 inch (2438 to 4267 mm)
View Details